Product Overview: LT1076HVCQ
The LT1076HVCQ is a versatile and robust step-down switching regulator designed by Linear Technology, now part of Analog Devices, to cater to a wide range of power supply applications. This high-efficiency regulator is capable of delivering up to 2A of continuous output current and can operate within an input voltage range of 8V to 60V, making it suitable for systems that experience wide input voltage fluctuations.
Key Features:
- High Efficiency: The LT1076HVCQ is designed with efficiency in mind, capable of converting a higher voltage to a lower voltage with minimal power loss, which is critical for battery-powered and energy-sensitive applications.
- Wide Input Range: With an operational range of 8V to 60V, this regulator can accommodate a variety of input sources, including automotive batteries and industrial power supplies.
- Adjustable Output Voltage: Users can set the output voltage from 1.23V to the maximum input voltage, providing flexibility for different circuit requirements.
- Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
- Stable with Low ESR Capacitors: The LT1076HVCQ can maintain stability with low equivalent series resistance (ESR) capacitors, which can improve performance and longevity.
Applications:
- Automotive systems
- Portable instruments
- Industrial power supplies
- Telecommunications equipment
- Step-down converters for distributed power systems
Package and Quality:
The LT1076HVCQ is offered in a rugged 5-lead TO-220 package, ensuring that it can withstand challenging thermal and mechanical conditions. Linear Technology's commitment to high-quality manufacturing means that this regulator is reliable and consistent in performance, meeting the stringent requirements of industrial and automotive applications.
Conclusion:
With its high efficiency, wide input voltage range, and flexible output configuration, the LT1076HVCQ from Linear Technology is an excellent choice for designers looking to implement a reliable power solution in their systems. Its robust package and built-in protection features provide the assurance of a long-lasting and stable power supply.