EN
  • EN
  • DE

M27C51215B1KC

Part No M27C51215B1KC
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073530-M27C51215B1KC
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C51215B1KC CAD Model

Description

STMicroelectronics M27C512-15B1KC EPROM

The M27C512-15B1KC is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This IC is designed for applications that require fast access to non-volatile memory with the capability of being reprogrammed multiple times. It is a reliable choice for a wide range of microcontroller-based systems, where robust data storage and code retention are crucial.

Key Features

  • Memory Capacity: The device offers a substantial storage capacity of 512 Kbits, organized as 64K by 8 bits, providing ample space for firmware and data storage.
  • Access Time: With an access time of 150 ns, the M27C512-15B1KC ensures rapid data retrieval, making it suitable for high-performance applications.
  • Programming Voltage: It supports a single 5V power supply for both read and programming operations, simplifying the power design for the system.
  • Programming and Erasure: The EPROM can be electrically programmed and erased, allowing for easy updates and reusability. The erasure process requires exposure to ultraviolet (UV) light, which can be achieved through the window on the top of the package.
  • Package Type: It comes in a convenient 28-pin Ceramic Dual In-line Package (CerDIP), which is known for its durability and ease of handling.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications that may be subjected to harsh environments.

Applications

The M27C512-15B1KC is versatile and can be used in a wide array of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Telecommunication systems
  • Industrial control systems
  • Medical devices

STMicroelectronics' commitment to quality ensures that the M27C512-15B1KC EPROM meets the rigorous demands of modern electronic systems. Its combination of high-speed performance, non-volatility, and ease of use makes it a preferred choice for designers looking for a dependable memory solution.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess