Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204971-LT1079SW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1079SW CAD Model

Description

The LT1079SW is a high-performance, low-power quad operational amplifier designed by Linear Technology, a leader in the design, manufacture, and marketing of high-performance analog integrated circuits. This operational amplifier is part of a family of devices that offers a unique blend of precision, power efficiency, and versatility, making it suitable for a wide range of applications.

Key Features

  • Low Power Consumption: The LT1079SW is designed for battery-powered and portable applications, with a focus on minimizing power consumption without sacrificing performance.
  • Precision Specifications: With its precision specifications, the LT1079SW provides excellent DC accuracy, which is critical for measurement and control systems.
  • High Input Impedance: The device features a high input impedance, which ensures that it can be used in applications requiring minimal loading on the input source.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable with capacitive loads, a crucial characteristic for driving analog filters and other reactive components.
  • Low Offset Voltage: The LT1079SW has a low offset voltage, which reduces the need for external calibration and simplifies circuit design.

Applications

The versatile nature of the LT1079SW makes it an ideal choice for various applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Analog Filters
  • Signal Conditioning
  • Battery-Operated Systems
  • Medical Devices

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LT1079SW is no exception. Each device is rigorously tested to ensure it meets the highest standards for performance and durability. With Linear Technology's reputation, designers can trust the LT1079SW to perform reliably in the most demanding environments.

Conclusion

In summary, the LT1079SW from Linear Technology is a high-quality, low-power quad operational amplifier that offers precision, efficiency, and stability. It is an excellent choice for designers looking to enhance the performance of their portable and battery-operated devices, as well as a variety of other precision applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2001 $62.4002
5+ $25.6001 $128.0005
7+ $24.8000 $173.6000
10+ $24.0000 $240.0000
13+ $23.2000 $301.6000
17+ $20.8001 $353.6017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 238 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention