Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface SPI
Clock Frequency 3MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 25C320
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Win Source Part Number 1123326-25C320T-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25C320T-E/SN CAD Model

Description

Product Overview: 25C320T-E/SN from Microchip Technology

The 25C320T-E/SN is a high-performance, serial Electrically-Erasable Programmable Read-Only Memory (EEPROM) device from the reputable manufacturer, Microchip Technology. This device is particularly designed for a wide range of applications that require reliable and durable non-volatile memory storage. With its serial interface, it is optimized for use in settings where low power consumption and minimal space are critical considerations.

Key Features:

  • Memory Size: The 25C320T-E/SN offers 32 Kbits of memory, which is sufficient for storing configuration data, calibration constants, and small application logs.
  • Interface: It employs a serial peripheral interface (SPI) which enables fast data transfer while maintaining a simple communication protocol with microcontrollers and other digital systems.
  • Voltage Range: This device operates within a voltage range of 4.5V to 5.5V, making it versatile for various electronic circuits and battery-operated devices.
  • Temperature Range: With an extended industrial temperature range, the 25C320T-E/SN can reliably operate between -40°C and +85°C, ensuring performance in harsh environments.
  • Packaging: The EEPROM is available in an 8-lead SOIC (SN) package, which is ideal for space-constrained applications.
  • Write Protection: It features hardware and software write protection, including block write protection to prevent accidental data corruption and ensure data integrity.

Applications:

The 25C320T-E/SN is suitable for an array of applications, including but not limited to:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Network equipment
  • Consumer electronics
  • Portable electronic devices

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the 25C320T-E/SN is no exception. It is manufactured with the industry's highest standards, ensuring that each device performs reliably over its operational lifespan. Furthermore, the EEPROM is RoHS compliant, adhering to environmental regulations and ensuring a reduced ecological footprint.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DIP / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-PDIP
Lowest to $5.4367
ECAD model for 25LC1024-E/P
Microchip Technology
Need more? Email Us
ECAD model for AT28LV64B20SI
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.5126
ECAD model for NV24C128MUW3VTBG
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Need more? Email Us
ECAD model for IS93C56A-2GRLI-TR
STMicroelectronics
Need more? Email Us
ECAD model for ST25164M1TR
Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C040-20FM/883
Toshiba Semiconductor and Storage
Lowest to $0.5485
ECAD model for TC9WMC1FK
Microchip Technology
SERIAL EEPROM, 1MBIT, 1MHZ, DIP-8; EEPROM Memory Configuration: 128K x 8bit; Memory Case Style: DIP; No. of Pins:...
Need more? Email Us
ECAD model for AT24C1024-10PU-2.7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.9146 $68.5950
175+ $0.7503 $131.3025
270+ $0.7270 $196.2900
370+ $0.7037 $260.3690
480+ $0.6804 $326.5920
640+ $0.6093 $389.9520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,910 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention