Product Overview: LT1084 Voltage Regulator
The LT1084, manufactured by Linear Technology, is a robust low dropout voltage regulator designed to provide up to 5A of output current with a dropout voltage of typically 1.5V at full load. This high-performance component is an ideal solution for power supply applications requiring a stable and reliable voltage source.
Key Features
- Adjustable Output from 1.25V to 29V
- Dropout Voltage: Typically 1.5V at Full Load
- Output Current: 5A
- Line Regulation: 0.015%
- Load Regulation: 0.1%
- Operational Temperature Range: -55°C to 150°C
- Overcurrent and Overtemperature Protection
Applications
The LT1084 is versatile and can be used in a variety of applications. It is particularly well-suited for use in:
- High Efficiency Linear Regulators
- Post Regulation for Switching Supplies
- Battery Chargers
- Adjustable Power Supplies
- Constant Current Regulators
Performance and Quality
Linear Technology's LT1084 voltage regulator is known for its exceptional quality and performance. It is designed with advanced circuitry that ensures stable output even under varying input conditions and load changes. The device's overcurrent and overtemperature protection features contribute to its reliability and longevity, making it a trusted choice for critical applications.
Customization and Support
The LT1084 comes in various package options, including the TO-3, DD Pak, and TO-220. Its adjustable output voltage allows for customization to meet specific application requirements. Linear Technology provides extensive support for their products, including detailed datasheets, application notes, and design simulation tools to assist in the integration of the LT1084 into your design.