Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204988-LT1084CM
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1084CM CAD Model

Description

Product Overview: LT1084CM

The LT1084CM is a robust low dropout voltage regulator designed by Linear Technology, now part of Analog Devices, to cater to applications requiring up to 5A of output current. This high-performance regulator stands out in the market for its ability to maintain a consistent output voltage despite variations in input voltage or load conditions. The LT1084CM is highly versatile and is widely used in diverse applications ranging from simple power supplies to complex microprocessor systems.

Key Features

  • Output Current: The LT1084CM can deliver up to 5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: This regulator is designed with a low dropout voltage, typically 1.3V at full load, which allows for efficient operation even when the input voltage is close to the output voltage.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to 29V with the use of external resistors, providing great flexibility in application design.
  • Stability: The LT1084CM remains stable with output capacitance as low as 10µF, which can be tantalum, aluminum, or other types of capacitors.
  • Protection Features: It includes built-in protection features such as overcurrent protection, thermal overload protection, and safe area protection, which enhance the reliability and longevity of the device.

Applications

The LT1084CM is suitable for a wide array of applications, including:

  • High-efficiency linear regulators
  • Post regulators for switching supplies
  • Battery chargers
  • Constant current regulators
  • Adjustable power supplies

Quality and Reliability

Linear Technology is renowned for its commitment to manufacturing high-quality and reliable components. The LT1084CM is no exception, and it is built to meet the stringent requirements of even the most demanding applications. With its robust design and comprehensive protection features, the LT1084CM is engineered to ensure a long operational life and stable performance across a wide range of environmental conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention