Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204989-LT1084CP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1084CP CAD Model

Description

Product Overview: LT1084CP Voltage Regulator

The LT1084CP is a robust low dropout voltage regulator (LDO) from Linear Technology, designed to cater to a wide range of applications requiring a stable and reliable power supply. With its impressive specifications and features, the LT1084CP stands out as a versatile solution for power management in electronic devices.

Key Features

  • Adjustable Output: The LT1084CP offers an adjustable output voltage from 1.25V to 29V, which can be set using external resistors. This flexibility makes it suitable for a variety of uses where precise voltage control is necessary.
  • High Current Capability: It is capable of delivering up to 5A of continuous output current, making it an excellent choice for high-power applications.
  • Low Dropout Voltage: The device features a low dropout voltage of typically 1.3V at full load, which enhances its efficiency and allows it to operate effectively even in low headroom conditions.
  • Excellent Line and Load Regulation: The LT1084CP boasts superior line and load regulation, ensuring a stable output even with variations in input voltage or output load.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device and the load from excessive current and temperature, enhancing the reliability and longevity of the regulator.

Applications

  • High-efficiency linear regulators
  • Adjustable power supplies
  • Constant current regulators
  • Battery chargers
  • Automotive electronics
  • Telecommunications infrastructure

Product Specifications

The LT1084CP is encapsulated in a 3-lead TO-3P package, which is known for its excellent thermal performance. It operates within a junction temperature range of -55°C to 150°C, making it suitable for challenging environments. The device requires a minimum input-to-output voltage differential of 1.5V for optimal performance, and it features a typical quiescent current of 10mA.

With its combination of high current capability, low dropout voltage, and protection features, the LT1084CP from Linear Technology is an excellent choice for designers looking for a reliable and efficient voltage regulator for their power supply needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $161.3637 $161.3637
2+ $155.9849 $311.9698
3+ $139.8485 $419.5455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 69 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention