Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 28.5V
Voltage Dropout (Max) 1.5V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 10 mA
PSRR 75dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Standard Package 1 pcs
Win Source Part Number 622312-LT1085CT
Ultra Librarian 3D Model Ultra Librarian LT1085CT CAD Model

Description

Product Overview: LT1085CT from Linear Technology

The LT1085CT is a high-performance, low dropout (LDO) linear voltage regulator manufactured by Linear Technology, now part of Analog Devices. This robust regulator is designed to provide a stable and reliable power supply for a wide range of applications, ensuring optimal performance for your electronic devices.

Key Features

  • Adjustable Output: The LT1085CT offers an adjustable output voltage from 1.25V to 30V, which provides flexibility for various application requirements. This feature allows users to customize the output voltage to match the specific needs of their circuits.
  • High Current Capability: It is capable of delivering up to 3A of continuous output current, making it suitable for powering demanding circuits that require a substantial amount of power.
  • Low Dropout Voltage: The device boasts a low dropout voltage of typically 1.5V at maximum output current, which enhances its efficiency by allowing it to operate effectively even when the input-to-output voltage differential is small.
  • Excellent Regulation: The LT1085CT provides excellent line and load regulation, ensuring that the output voltage remains stable under varying input voltages and load conditions.
  • Thermal Protection: The built-in thermal overload protection safeguards the device from damage due to excessive heat, enhancing its reliability and longevity.
  • Overcurrent Protection: It also features overcurrent protection, which helps to prevent damage to the regulator and the powered circuit in the event of a current overload.

Applications

The versatility of the LT1085CT makes it an ideal choice for a multitude of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Battery chargers
  • Graphics cards
  • Motherboards and CPU power
  • Adjustable power supplies
  • Post-regulation for switching supplies

With its robust design and comprehensive feature set, the LT1085CT stands out as a reliable power management solution that can cater to both simple and complex electronic systems. Its proven performance and durability make it a preferred choice for engineers and designers looking for a dependable voltage regulator.

You May Also Be Interested in

Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
Intersil
IC REG LINEAR 2.8/3V 10DFN
Need more? Email Us
ECAD model for ISL9011IRJMZ
Microchip Technology
IC REG LINEAR 2.5V 1A 8-SOIC
Need more? Email Us
ECAD model for MIC37101-2.5YM-TR
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Rohm Semiconductor
IC REG LINEAR 24V 1A TO220CP-3
Need more? Email Us
ECAD model for BA17824CP-E2
Microchip Technology
IC REG LINEAR 3V 500MA DDPAK-3
Need more? Email Us
ECAD model for MCP1825S-3002E/EB
Intersil
IC REG LINEAR 3.3V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR33Z
ON Semiconductor
IC REG LINEAR 1.8V 500MA 4-XDFN
Need more? Email Us
ECAD model for NCP177BMX180TCG
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Lowest to $4.0731
ECAD model for ISL78301FVEAZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4120 $79.2360
5+ $24.7404 $123.7020
8+ $23.9045 $191.2360
11+ $22.2329 $244.5619
14+ $21.3970 $299.5580
17+ $20.5613 $349.5421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention