Product Overview: LT1097 from Linear Technology
The LT1097 is a high-performance, low-power operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, designed for precision applications that require a balance between power efficiency and operational excellence. This device is a member of a family of op-amps that have set the standard for low-voltage noise performance and are widely used in instrumentation, data acquisition, and signal conditioning applications.
Key Features
- Low Noise Performance: The LT1097 features a low voltage noise density of just 0.9nV/√Hz at 1kHz, making it an excellent choice for applications sensitive to electrical noise such as audio amplification and sensitive transducer amplifiers.
- Low Offset Voltage: With an input offset voltage of only 50µV, the LT1097 ensures high accuracy in measurement and control systems.
- Low Power Consumption: This op-amp consumes only 350µA of supply current per amplifier, which is ideal for battery-powered and portable devices where power efficiency is crucial.
- Wide Supply Range: The LT1097 can operate with a supply voltage range from 2.8V to ±18V, providing versatility for various applications and compatibility with both single and dual supply operations.
- High Output Drive Capability: It can deliver up to 20mA of output current, which is sufficient for driving a wide range of loads.
Applications
- Instrumentation Amplifiers
- Data Acquisition Systems
- Signal Conditioning Modules
- Active Filters
- Audio Electronics
- Thermocouple Amplifiers
Quality and Reliability
The LT1097 is manufactured by Linear Technology using advanced processing techniques to ensure high reliability and consistent performance. It is available in both commercial and industrial temperature ranges, making it suitable for a wide array of environments.
Package Options
Available in multiple package options, including the 8-lead PDIP and SO packages, the LT1097 offers flexibility for various PCB layouts and space-constrained applications.
With its combination of low noise, low power, and high precision, the LT1097 from Linear Technology stands out as an op-amp that can meet the demanding requirements of modern electronic circuits.