Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 50V (Switch)
Output Current 1.5A (Switch)
Switching Frequency 63kHz
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LT1107
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205031-LT1107CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1107CN8 CAD Model

Description

The LT1107CN8 is a versatile switching regulator from Linear Technology, designed to offer efficient power conversion and flexible voltage regulation in a wide array of electronic applications. This robust component is housed in an 8-pin PDIP package, making it suitable for through-hole mounting on printed circuit boards.

Key Features:

  • Wide Input Voltage Range: The LT1107CN8 can operate with input voltages from 2V to 12V, allowing it to be used in systems with varying power supplies.
  • Versatile Output Configurations: It can be configured to provide a fixed 5V, 12V, or an adjustable output from 1.25V to 30V, which makes it highly adaptable for different design requirements.
  • High Efficiency: The device features high-efficiency operation, which is critical for battery-powered devices and applications where power conservation is a priority.
  • Low Battery Detector: Integrated into the chip is a low battery detection feature, which alerts the system when the battery voltage falls below a predefined threshold, ensuring reliable operation.
  • Simple Design: The LT1107CN8 requires only a few external components to create a complete power supply, simplifying design and reducing overall system cost.

Applications:

The LT1107CN8 is suitable for a variety of applications, including but not limited to:

  • Portable Electronic Devices
  • Automotive Power Supplies
  • Battery-Powered Equipment
  • Step-Up or Step-Down Voltage Conversions
  • Memory Backup Systems

Quality and Reliability:

Linear Technology is renowned for its commitment to quality and reliability, and the LT1107CN8 is no exception. It is built to meet high industry standards, ensuring dependable performance in both commercial and industrial environments.

Whether you are designing a new power supply circuit or seeking to upgrade an existing system, the LT1107CN8 from Linear Technology offers a powerful, efficient, and reliable solution for your voltage conversion needs.

You May Also Be Interested in

ON Semiconductor
6 MHz, 600mA / 1 A Synchronous Buck Regulator | IC REG BUCK 1.3V 1A 6WLCSP
Lowest to $0.4324
ECAD model for FAN53611AUC13X
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to $2.3544
ECAD model for MP38873DL-LF-Z
Infineon Technologies
IC REG BUCK ADJUSTABLE 6A PQFN
Lowest to $2.5135
ECAD model for IR3802AMTRPBF
Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to $0.3711
ECAD model for LMR16030SDDAR
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to $0.4300
ECAD model for LM2575-5.0YN
STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to $1.6770
ECAD model for L7986TR
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to $5.2064
ECAD model for ISL8036IRZ-T
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $5.9046
ECAD model for LT3995EMSE#TRPBF
STMicroelectronics
Lowest to $3.0322
ECAD model for L6920DATR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention