Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8μs
Hysteresis 6.5mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 038012-MCP6546RT-E/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6546RT-E/OT CAD Model

Description

The MCP6546RT-E/OT is a high-performance operational amplifier from Microchip Technology, designed to address a wide range of applications in the consumer, automotive, industrial, and medical industries. This op-amp is notable for its low power consumption and small footprint, making it an ideal choice for space-constrained applications.

Key Features:

  • Supply Voltage: The device operates from a single supply voltage ranging from 1.6V to 5.5V, which allows for flexible integration into various circuit designs without the need for dual supplies.
  • Low Quiescent Current: With a quiescent current of just 1 µA (typical), the MCP6546RT-E/OT is optimized for battery-powered and portable applications, where power efficiency is crucial.
  • High Gain Bandwidth Product: This op-amp offers a gain bandwidth product of 1 MHz, providing a good balance between speed and power consumption.
  • Packaging: The device comes in a compact SOT-23-5 package, which is suitable for high-density PCB layouts and can significantly reduce the overall size of the end product.
  • Rail-to-Rail Output: The MCP6546RT-E/OT features rail-to-rail output swing, which maximizes the dynamic range and is particularly beneficial when working with low supply voltages.
  • Extended Temperature Range: It operates over an extended temperature range of -40°C to +125°C, ensuring reliable performance across various environmental conditions.

Applications:

The versatility of the MCP6546RT-E/OT makes it well-suited for a variety of applications, including:

  • Portable instrumentation
  • Battery monitoring systems
  • Sensor interfaces
  • Power supply control
  • Analog filters
  • Notebooks and PDAs

In summary, the MCP6546RT-E/OT from Microchip Technology is a robust and versatile operational amplifier that combines low power consumption with high performance, suitable for a multitude of electronic designs requiring efficient amplification in a compact package.

You May Also Be Interested in

Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to $1.0595
ECAD model for MCP6542T-I/MS
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Quad 16.5V/16.8V 24-Pin PDIP N / IC COMP QUAD PROGR THRES 24-DIP
Lowest to $6.7950
ECAD model for MAX516BCNG+
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Microchip Technology
IC COMP SNGL W/REF SC70-5
Lowest to $1.2315
ECAD model for MIC842NYC5-TR
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to $6.2158
ECAD model for MAX966ESA+T
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOT-23 T/R / IC COMPARATOR DUAL SOT23-8
Lowest to $10.5251
ECAD model for MAX9019EKA-T
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0637 $53.1850
115+ $0.8728 $100.3720
180+ $0.8455 $152.1900
245+ $0.8182 $200.4590
320+ $0.7910 $253.1200
425+ $0.7091 $301.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention