EN
  • EN
  • DE

MAX9019EKA-T

Part No MAX9019EKA-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual R-R I/O 5.5V 8-Pin SOT-23 T/R / IC COMPARATOR DUAL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Beyond-the-Rails
Packaging Reel package
Number of Elements 2
Output Type CMOS, Open-Drain, Rail-to-Rail
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 0.001μA @ 5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 2μA
CMRR, PSRR (Typ) 80dB PSRR
Propagation Delay (Maximum) 28μs
Hysteresis 4mV
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-8
Mounting SMD
Manufacturer Package SOT-23-8
Win Source Part Number 787140-MAX9019EKA-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9019
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9019EKA-T CAD Model

Description

Maxim Integrated MAX9019EKA-T Comparator

The MAX9019EKA-T from Maxim Integrated is a high-performance, low-power, single comparator that provides a perfect solution for a wide array of applications requiring precise voltage monitoring and signal discrimination. This comparator is designed to operate over a wide supply voltage range, making it suitable for both battery-powered and line-powered applications.

Enclosed in a space-saving SOT-23 package, the MAX9019EKA-T boasts a compact footprint, which is ideal for space-constrained designs. It is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions. This makes the MAX9019EKA-T a versatile choice for industrial, automotive, and consumer electronics where temperature resilience is crucial.

With its low-power consumption, the MAX9019EKA-T is an energy-efficient choice for portable devices. It features a quiescent current of just 4µA, which helps to extend battery life in mobile applications. Additionally, the comparator has a fast propagation delay, enabling quick response times in systems that require high-speed signal processing.

The MAX9019EKA-T offers a variety of features that enhance its usability and flexibility. It includes an internal hysteresis that improves noise immunity and ensures stable operation, even in the presence of noisy signals. The comparator also provides a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies the design.

Compatibility with both single-ended and differential inputs allows designers to use the MAX9019EKA-T in a broad range of configurations, further extending its application possibilities. Whether it's being used for threshold detection, window comparison, or as a zero-crossing detector, this comparator is engineered to deliver precise and reliable performance.

Overall, the Maxim Integrated MAX9019EKA-T is a highly versatile and efficient solution for any circuit requiring a precision voltage comparator. Its combination of low power consumption, compact design, and robust performance make it an excellent choice for designers looking to optimize their systems for both functionality and space.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1314 $50.1024
39+ $2.5694 $100.2066
61+ $2.4891 $151.8351
84+ $2.4088 $202.3392
108+ $2.3285 $251.4780
144+ $2.0876 $300.6144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,628 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess