Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications LED Controller with Keyscan, 6-Digit
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 24-SO
Mounting Surface Mount
Win Source Part Number 031215-STLED316SMTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STLED316SMTR CAD Model

Description

STLED316SMTR LED Display Driver by STMicroelectronics

The STLED316SMTR from STMicroelectronics is a highly efficient and versatile LED display driver designed to manage up to six digits of 7-segment LED displays. This integrated circuit simplifies the process of controlling multiple LEDs, making it an ideal choice for a wide range of applications such as industrial displays, consumer electronics, and panel meters.

Key Features:

  • Integrated LED Driver: The STLED316SMTR is equipped with an integrated LED driver that can handle up to six 7-segment digits with minimal external components required. This integration reduces the complexity of design and the overall bill of materials.
  • Segment Control: Each segment can be individually controlled, allowing for the display of a wide variety of characters and symbols beyond standard numerals.
  • Brightness Control: The device includes brightness control capabilities, enabling the adjustment of the LED intensity to suit various lighting conditions and user preferences.
  • Serial Interface: A serial interface is provided for communication, which allows for efficient data transfer while minimizing the number of I/O pins required from the controlling microcontroller.
  • Low Power Consumption: Designed with power efficiency in mind, the STLED316SMTR helps to reduce the overall power consumption of the system, making it suitable for battery-powered applications.
  • Multiple Display Modes: The driver supports multiple display modes, including static, multiplexed, and shutdown modes, offering flexibility for different display requirements.
  • Robust Design: The device is designed to be robust with built-in protection against open-circuit and short-circuit conditions on the segment and digit drivers.

Applications:

The versatility and ease of use of the STLED316SMTR make it an excellent choice for a variety of applications. It is commonly used in:

  • Point of Sale (POS) terminals
  • Set-top boxes
  • Instrumentation panels
  • Portable meters
  • Home appliances

With its compact surface-mount package, the STLED316SMTR offers a space-saving solution for driving LED displays. Its reliability and functionality are backed by STMicroelectronics' reputation for delivering high-quality semiconductor products.

You May Also Be Interested in

Texas Instruments
3 Gbps, HD, SD, DVB-ASI SDI Serializer and Cable Driver With LVDS Interface | IC SERIALIZER HD/SD SDI 48WQFN
Lowest to $59.2076
ECAD model for LMH0340SQE/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 24WQFN
Lowest to $20.9863
ECAD model for LMH1219RTWR
Texas Instruments
IC INTFACE SPECIALIZED 36NFBGA
Lowest to $39.9458
ECAD model for DS250DF230ZLST
ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us
ECAD model for NCN6004AFTBR2G
Atmel
CardMan? Smart@Link / Smart Card Interface 32-Pin QFN EP Tray
Need more? Email Us
ECAD model for AT83C23OK203-PUTUM
Texas Instruments
IC INTERFACE SPECIALIZED 24WQFN
Lowest to $37.2495
ECAD model for LMH0324RTWR
Atmel
Lowest to $54.8383
ECAD model for AT83SND1C-IL
NXP / Nexperia
SBC Gen2 with CAN High Speed and LIN Interface | IC SBC CAN HS 3.3V 32SOIC
Need more? Email Us
ECAD model for MCZ33905BS3EK
Texas Instruments
IC INTERFACE SPECIALIZED 24WQFN
Lowest to $39.8029
ECAD model for DS125DF111SQE

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5705 $54.9675
80+ $1.2886 $103.0880
125+ $1.2484 $156.0500
170+ $1.2081 $205.3770
215+ $1.1678 $251.0770
290+ $1.0470 $303.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,960 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention