Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205034-LT1107CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1107CS8 CAD Model

Description

Linear Technology's LT1107CS8 Step-Up/Step-Down DC-DC Converter

The LT1107CS8 from Linear Technology is a versatile and efficient DC-DC converter that is designed to manage power supply requirements with ease. This converter is capable of both stepping up and stepping down voltages, making it an ideal choice for a wide range of applications where the input voltage can vary above or below the output voltage.

Key Features:

  • Versatile Voltage Range: The LT1107CS8 operates with an input voltage range from 2V to 12V, providing a stable output even with fluctuating input.
  • Adjustable Output: Users can set the output voltage from 1.25V to 30V, which covers a broad spectrum of power needs for various devices.
  • High Efficiency: With its high-efficiency design, this converter minimizes power loss, making it suitable for battery-powered applications.
  • Low Battery Detector: An integrated low battery detector adds an additional layer of functionality for portable devices, ensuring uninterrupted operation.
  • Current Limiting: The built-in current limiting feature protects the device and the load from overcurrent conditions.
  • Thermal Protection: Thermal shutdown circuitry prevents the converter from overheating, enhancing its reliability and longevity.
  • Package: The device is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications:

The LT1107CS8 is designed to be a flexible solution that can be used in a variety of electronic devices. It is particularly useful in portable equipment, where battery life is critical, as well as in automotive applications, telecommunications, and distributed power systems. Its ability to provide a regulated output with varying input voltages makes it a go-to choice for designers looking for a reliable power management solution.

Conclusion:

Linear Technology's LT1107CS8 is a robust and adaptable DC-DC converter that offers the reliability and performance required for modern electronic applications. Its combination of features ensures that it can meet the needs of a diverse range of products, maintaining power efficiency and protecting against adverse conditions.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.4836 $66.1884
46+ $2.8576 $131.4496
71+ $2.7683 $196.5493
97+ $2.6790 $259.8630
125+ $2.5898 $323.7250
168+ $2.3220 $390.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,340 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention