EN
  • EN
  • DE

LT11012

Part No LT11012
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Win Source Part Number 302480-LT11012
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT11012 CAD Model

Description

The LT11012 from Linear Technology is a versatile and reliable voltage regulator designed to cater to a wide range of applications. This high-performance component is known for its stability, precision, and efficiency, making it an ideal choice for engineers and designers looking to maintain a consistent voltage level in their electronic circuits.

Key Features:

  • Adjustable Output: The LT11012 offers an adjustable output voltage, which can be fine-tuned to meet the specific needs of your application, ensuring versatility across different projects.
  • Low Dropout Voltage: Its low dropout voltage feature means that it can regulate the output voltage even when the supply voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Thermal Protection: The device includes thermal protection mechanisms that prevent damage from overheating, thereby ensuring long-term reliability and safety in operation.
  • Current Limiting: Integrated current limiting safeguards the device and the load from excessive current, which can be critical in preventing damage due to faults or overloads.
  • Wide Operating Temperature Range: The LT11012 is designed to operate effectively over a broad temperature range, making it suitable for challenging environmental conditions.

Applications:

The LT11012 is a highly adaptable component that is used in various applications, including but not limited to:

  • Portable Electronics
  • Automotive Systems
  • Industrial Controls
  • Battery-Powered Devices
  • Microprocessor Supply

Technical Specifications:

Parameter Value Output Voltage Range Adjustable Dropout Voltage Low Thermal Protection Yes Current Limiting Yes Operating Temperature Range Wide

With its robust feature set and dependable performance, the LT11012 voltage regulator from Linear Technology is a prime choice for professionals looking for a high-quality power management solution.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess