Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.5A (Switch)
Frequency - Switching 19kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072197-LT1108CS8
Ultra Librarian 3D Model Ultra Librarian LT1108CS8 CAD Model

Description

The LT1108CS8 is a versatile and efficient DC-DC converter integrated circuit designed and manufactured by Linear Technology, which is now part of Analog Devices. This compact, monolithic device can be used to step-up, invert or regulate a voltage in various electronic applications. The LT1108CS8 comes in an 8-lead SO package, making it suitable for space-constrained applications.

One of the key features of the LT1108CS8 is its ability to operate with a wide input voltage range, starting as low as 2V and extending up to 12V. This flexibility makes it an excellent choice for battery-operated devices where input voltage can vary significantly as the battery discharges. Additionally, the device can deliver an output current up to 200mA, depending on the input voltage and the voltage conversion ratio.

The LT1108CS8 boasts high efficiency, which is essential for prolonging battery life in portable devices. Its switching frequency is internally set to 100kHz, allowing for the use of small, low-cost inductors and capacitors, thus reducing the overall size and cost of the power supply design. Moreover, the device includes features such as thermal shutdown and current limiting to enhance its reliability and safety during operation.

This converter is straightforward to use, requiring only a few external components to create a complete power supply. Designers can implement various configurations, such as a boost converter for increasing voltage, an inverter for generating a negative voltage, or a regulated output with the addition of an external feedback loop.

Applications for the LT1108CS8 are diverse and include portable electronics, battery backup systems, bias voltage generation, and isolated power supplies. Its robustness and adaptability make it an excellent choice for designers looking for a reliable power management solution.

Overall, the LT1108CS8 from Linear Technology is a highly capable DC-DC converter that offers a blend of efficiency, versatility, and ease of use, making it a valuable component in a wide range of electronic products.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 700MA 16QFN
Need more? Email Us
ECAD model for TS30111-M033QFNR
ON Semiconductor
IC REG BUCK ADJ 3.1A TO220-5
Need more? Email Us
ECAD model for LA5744-HK-E
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to $3.9012
ECAD model for MP2305DS-LF
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $5.9046
ECAD model for LT3995EMSE#TRPBF
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $1.1344
ECAD model for AOZ2153PQI-04
Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to $0.3711
ECAD model for LMR16030SDDAR
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to $2.3544
ECAD model for MP38873DL-LF-Z
STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to $1.6770
ECAD model for L7986TR
ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0887 $60.3548
9+ $12.3804 $111.4236
13+ $11.9936 $155.9168
18+ $11.6067 $208.9206
23+ $11.2198 $258.0554
30+ $10.0591 $301.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention