EN
  • EN
  • DE

LT1117IST-2.85

Part No LT1117IST-2.85
Manufacturer Linear Technology
Description 800mA Low Dropout Positive Regulators Adjustable and Fixed 2.85V, 3.3V, 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205092-LT1117IST-2.85
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LT1117IST-2.85 CAD Model

Description

Product Overview: LT1117IST-2.85 - Linear Technology

The LT1117IST-2.85 is a fixed voltage regulator from Linear Technology, designed to provide a stable 2.85V output from a wide range of input voltages. This low dropout (LDO) regulator is capable of delivering up to 800mA of output current, making it suitable for a variety of applications, including but not limited to consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Output Voltage: Fixed at 2.85V, providing a precise voltage source for sensitive electronic components.
  • Output Current: Capable of delivering up to 800mA, ensuring sufficient power for a range of devices.
  • Low Dropout Voltage: Minimal voltage drop between the input and output, allowing for efficient operation even with a low voltage difference.
  • Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, enhancing the regulator's reliability and lifespan.
  • Stable with Low ESR Capacitors: Compatibility with low ESR output capacitors, providing improved transient response and stability.
  • Adjustable Current Limit: In-built current limiting to safeguard the regulator and downstream components from excessive current conditions.

Applications

The LT1117IST-2.85's robust feature set makes it an excellent choice for a broad spectrum of applications. Its ability to maintain a consistent voltage in the presence of fluctuating input levels is particularly valuable in battery-powered devices, where power levels can vary significantly. Additionally, its high-efficiency and low-noise characteristics are ideal for sensitive RF and audio applications, where power integrity is crucial.

Package and Quality

Housed in a TO-220 package, the LT1117IST-2.85 is designed for easy integration into a wide range of product designs. Its package is known for good thermal performance, contributing to the regulator's overall reliability. Linear Technology ensures quality and performance, making the LT1117IST-2.85 a dependable choice for those seeking a high-quality voltage regulation solution.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7069 $62.7759
25+ $4.6824 $117.0600
39+ $4.5357 $176.8923
53+ $4.3902 $232.6806
69+ $4.2435 $292.8015
92+ $3.8046 $350.0232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess