EN
  • EN
  • DE

LT1117IST#PBF

Part No LT1117IST#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 13.8V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
PSRR 75dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1057826-LT1117IST#PBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LT1117IST#PBF CAD Model

Description

Product Overview: LT1117IST#PBF

The LT1117IST#PBF is a robust, fixed voltage linear regulator designed by Linear Technology, now part of Analog Devices, renowned for their precision and reliability in power management solutions. This component is particularly well-suited for applications requiring a stable and reliable power supply, with its capability to deliver up to 800mA of continuous output current.

Key Features

  • Output Current: The LT1117IST#PBF can provide an output current of 800mA, making it suitable for a variety of medium-power applications.
  • Dropout Voltage: It features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving efficiency.
  • Protection Mechanisms: The device includes built-in protection features such as overcurrent protection, thermal shutdown, and reverse battery protection, safeguarding your circuit against potential damage.
  • Adjustable Output: While this model comes with a fixed output, the LT1117 series also offers an adjustable version for applications requiring a custom voltage setting.

Applications

The LT1117IST#PBF is versatile and can be used in a wide range of electronic devices and systems. Its applications include but are not limited to:

  • Power supplies for microprocessors and digital systems
  • Post-regulation for switching supplies
  • Battery-powered equipment
  • Linear power regulators for embedded systems

Product Specifications

Here are some of the key specifications of the LT1117IST#PBF:

  • Package: Surface mount TO-220 package
  • Output Voltage: Fixed output voltages available in standard values
  • Operating Temperature Range: Suitable for commercial and industrial temperature ranges
  • Regulation: Excellent line and load regulation characteristics

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1117IST#PBF meets stringent standards for performance and reliability. Each component is rigorously tested to ensure it meets the high-quality benchmarks expected from Linear Technology products.

Conclusion

In summary, the LT1117IST#PBF from Linear Technology is a highly reliable fixed voltage linear regulator, suitable for a broad range of applications requiring stable power supply. Its robust design and built-in protection features make it an ideal choice for engineers and designers looking for a dependable power management solution.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5192 $52.5960
12+ $8.6312 $103.5744
18+ $8.3614 $150.5052
25+ $8.0917 $202.2925
32+ $7.8220 $250.3040
43+ $7.0128 $301.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,201 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess