EN
  • EN
  • DE

LT1121AHVIS8

Part No LT1121AHVIS8
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205118-LT1121AHVIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1121AHVIS8 CAD Model

Description

The LT1121AHVIS8 from Linear Technology is a robust, high-performance voltage regulator designed to offer stability and reliability for a wide range of applications. This device is a part of the LT1121 series, which are micropower low dropout regulators with shutdown capability. They are optimized to provide a consistent, regulated output with a minimal drop between the input and output voltages.

Key Features

  • Low Dropout Performance: The LT1121AHVIS8 boasts a low dropout voltage, which makes it ideal for scenarios where the input voltage is very close to the output voltage, ensuring efficient operation and minimal power loss.
  • High Output Accuracy: This voltage regulator provides an output voltage accuracy of ±3%, which is critical for sensitive electronic components that require a precise voltage supply.
  • Adjustable Output: Users can adjust the output voltage from 1.2V to 29V, providing versatility for different circuit requirements.
  • Current and Thermal Limiting: The device includes built-in protection features such as current limiting and thermal shutdown, enhancing the safety and longevity of the regulator and the overall system.
  • Shutdown Capability: An additional feature is the shutdown capability, which allows the regulator to be switched off, thereby reducing power consumption when not in use.
  • Wide Operating Temperature Range: The LT1121AHVIS8 is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications where temperature conditions can be extreme.

Applications

This voltage regulator is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive electronics
  • Embedded systems
  • Industrial power supplies

With its high efficiency, low quiescent current, and stable output, the LT1121AHVIS8 from Linear Technology is an excellent choice for designers looking to incorporate a reliable power management solution into their electronic designs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7440 $60.6960
21+ $5.5336 $116.2056
33+ $5.3604 $176.8932
45+ $5.1871 $233.4195
58+ $5.0150 $290.8700
78+ $4.4964 $350.7192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess