EN
  • EN
  • DE

LT1129IT-5

Part No LT1129IT-5
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205182-LT1129IT-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1129IT-5 CAD Model

Description

Product Overview - LT1129IT-5

The LT1129IT-5 is a high-performance low dropout (LDO) voltage regulator from Linear Technology, designed to provide a stable and reliable power supply for a wide range of applications. With its ability to deliver up to 700mA of output current and a fixed output voltage of 5V, this regulator is an excellent choice for systems that require a consistent and efficient power source.

Key Features

  • Low Dropout Voltage: The LT1129IT-5 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature makes it ideal for battery-powered devices, where maximizing battery life is crucial.
  • High Output Current: Capable of delivering up to 700mA, this regulator can support a variety of components and peripherals, making it highly versatile for different design needs.
  • Stable with Low ESR Capacitors: The LT1129IT-5 remains stable with low equivalent series resistance (ESR) capacitors, giving designers the flexibility to use ceramic capacitors that are smaller, cheaper, and more reliable than tantalum counterparts.
  • Thermal Protection: It includes built-in thermal protection that safeguards the device from overheating, ensuring long-term reliability and safety in operation.
  • Low Quiescent Current: The device features a low quiescent current, which reduces the power consumption when in standby mode, further extending battery life in portable applications.

Applications

The LT1129IT-5 is well-suited for a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Portable computing devices
  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial controls

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1129IT-5 is no exception. It is designed to meet the stringent requirements of even the most demanding applications. The device is available in a thermally efficient TO-220 package, ensuring that it can handle continuous high-current loads without overheating.

In conclusion, the LT1129IT-5 from Linear Technology is a robust, high-performance LDO voltage regulator that offers a stable power supply with a range of features designed for efficiency, reliability, and versatility. Whether for consumer electronics, industrial systems, or automotive applications, the LT1129IT-5 is an excellent choice for designers looking for a dependable power management solution.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5455 $61.0005
26+ $4.5502 $118.3052
40+ $4.4081 $176.3240
55+ $4.2659 $234.6245
71+ $4.1236 $292.7756
94+ $3.6971 $347.5274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess