Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 072213-LT1133ACN
Ultra Librarian 3D Model Ultra Librarian LT1133ACN CAD Model

Description

The LT1133ACN is a high-quality integrated circuit from Linear Technology, designed for RS232 communication in applications where both low power consumption and high performance are crucial. This product is part of a family of 5V powered multichannel RS232 drivers and receivers that conform to the EIA/TIA-232 and V.28/V.24 specifications, even at a voltage as low as 4.5 volts.

Key Features:

  • Multiple Drivers and Receivers: The LT1133ACN includes three drivers and five receivers, providing the flexibility needed for complex communication tasks.
  • Low Power Operation: It features a proprietary low dropout transmitter output stage, enabling true RS232 performance from a 5V supply with a typical current consumption of 1.5mA.
  • Enhanced ESD Protection: The device includes protection against electrostatic discharge, with an ESD tolerance of ±10kV for both human body model and IEC 1000-4-2 air discharge method, ensuring robustness in harsh environments.
  • Flow-Through Pinout: The LT1133ACN boasts a convenient flow-through pinout for simplified PCB layout, which helps in reducing cross-talk and enhancing signal integrity.
  • Flexible Data Rate: It supports data rates up to 120 kbps, making it suitable for high-speed data communication.

Applications:

The LT1133ACN is ideal for a range of applications that require reliable data transmission. It is commonly used in:

  • Portable and battery-powered electronics
  • Industrial control systems
  • Data acquisition systems
  • Modems
  • GPS receivers

Quality and Reliability:

Linear Technology is known for their commitment to quality, and the LT1133ACN is no exception. It is built to the highest standards, ensuring long-term reliability and performance in your electronic systems.

Ordering Information:

The LT1133ACN is available in a 24-pin PDIP package, providing ease of integration into your designs. For detailed product specifications, technical documentation, and ordering options, visit Linear Technology's official website or contact your local distributor.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention