Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series M
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 120 A
Current - Collector Pulsed (Icm) 225 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 75A
Power - Max 468 W
Switching Energy 690µJ (on), 2.54mJ (off)
Input Type Standard
Gate Charge 225 nC
Td (on/off) @ 25°C 47ns/125ns
Test Condition 400V, 75A, 3.3Ohm, 15V
Reverse Recovery Time (trr) 165 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGW75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-16974
Standard Package 600
Win Source Part Number 1217277-STGW75M65DF2
Ultra Librarian 3D Model Ultra Librarian STGW75M65DF2 CAD Model

Description

STGW75M65DF2 - High-Efficiency Trench Gate Field-Stop IGBT

The STGW75M65DF2 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a global semiconductor leader. This advanced power transistor is designed for a wide range of high-voltage applications requiring high efficiency and fast switching performance. It is a member of STMicroelectronics' Trench Gate Field-Stop IGBTs, which are known for their low on-state voltage drop (V<sub>CE(sat)) and minimal switching losses.

With a maximum collector-emitter voltage (V<sub>CE) rating of 650V and a continuous collector current (I<sub>C) of 75A at 25°C, the STGW75M65DF2 is well-suited for demanding power conversion applications. This includes, but is not limited to, Uninterruptible Power Supplies (UPS), solar inverters, welding equipment, and high-performance drives where energy efficiency is paramount.

The device features a robust and cost-effective design, with a maximum operating junction temperature (T<sub>j) of 175°C, which ensures reliability even under extreme conditions. Its low conduction losses are attributed to the trench gate and field-stop structure, which enhances performance by providing a better trade-off between switching speed and saturation voltage compared to conventional IGBTs.

Furthermore, the STGW75M65DF2 incorporates a co-packaged fast recovery anti-parallel diode, which significantly reduces the number of components required in a power electronics system. The diode's fast recovery time minimizes the losses during the diode reverse recovery phase, which is critical in high-frequency switching applications.

For ease of integration, the STGW75M65DF2 comes in a TO-247 long leads package, which is widely used in commercial power electronics systems. This package provides excellent thermal performance and is compatible with standard mounting processes.

STMicroelectronics provides comprehensive technical support for the STGW75M65DF2, including detailed datasheets, application notes, and simulation models. This ensures that designers can optimize their systems for the best performance, reliability, and cost-effectiveness when using this advanced IGBT.

In summary, the STGW75M65DF2 is a high-performance IGBT that offers a combination of efficiency, speed, and reliability, making it an excellent choice for a variety of high-power applications.

You May Also Be Interested in

IXYS
IGBT 1700V 24A 250W TO268
Lowest to $32.4836
ECAD model for IXGT24N170AH1
Infineon Technologies
IGBT 600V 14A 38W TO262
Lowest to $1.9248
ECAD model for IRG4BC10SD-LPBF
Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL
Microchip Technology
IGBT 900V 101A 543W TMAX
Lowest to $29.8089
ECAD model for APT40GP90B2DQ2G
Fairchild/ON Semiconductor
IGBT, 14A, 600V, N-CHANNEL
Lowest to $1.8656
ECAD model for HGT1S7N60C3D
Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S20N60C3R
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3273 $73.3092
8+ $15.0378 $120.3024
12+ $14.5678 $174.8136
16+ $14.0979 $225.5664
21+ $13.6280 $286.1880
28+ $12.2182 $342.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention