Product Overview: LT1168IS8 by Linear Technology
The LT1168IS8 is a high-performance, precision instrumentation amplifier designed by Linear Technology. This versatile component is known for its outstanding accuracy and ease of use, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial process controls, and data acquisition systems.
Key Features
- Gain Set with One External Resistor: The LT1168IS8 features gain set with a single external resistor (G = 1 to 10,000), which simplifies the process of gain adjustment and minimizes the number of required external components.
- Low Offset Voltage: It boasts a low input offset voltage, ensuring that the accuracy of the measurement is not compromised by the amplifier itself.
- Low Noise: With its low noise performance, the LT1168IS8 is suitable for applications that require high signal integrity.
- High CMRR: The high common mode rejection ratio (CMRR) allows the amplifier to reject common mode signals such as noise and interference, enhancing the quality of the output signal.
Specifications
Parameter
Value
Package
8-Lead Plastic SO
Operating Temperature Range
-40°C to 85°C
Supply Voltage Range
±2.3V to ±18V
Input Offset Voltage
50µV Max
Input Bias Current
2nA Max
Applications
- Medical Instrumentation
- Industrial Process Controls
- Data Acquisition Systems
- Transducer Interfaces
- Thermocouple Amplifiers
The LT1168IS8 by Linear Technology is a robust, reliable, and precise instrumentation amplifier that offers a blend of features suitable for demanding applications where accuracy and performance are critical. Its simplicity in design and flexibility in use make it a go-to component for professionals seeking to enhance their electronic designs.