EN
  • EN
  • DE

LT1171

Part No LT1171
Manufacturer Linear Technology
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205243-LT1171
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1171 CAD Model

Description

Introducing the LT1171 High Efficiency Switching Voltage Regulator

The LT1171 from Linear Technology is a robust and versatile switching voltage regulator that has been designed to cater to a wide array of power supply applications. This high-efficiency component is capable of delivering up to 2.5A of output current, making it an ideal choice for demanding environments where power efficiency and reliability are of paramount importance.

Key Features

  • High Efficiency: The LT1171 boasts a high efficiency, which can reach up to 90%, reducing heat generation and increasing system reliability.
  • Versatile Input Voltage Range: With an input voltage range of 3V to 60V, the LT1171 is suitable for a variety of power sources, including industrial, automotive, and battery-powered applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 200kHz, allowing for flexibility in design to optimize for efficiency or component size.
  • Current Mode Operation: The current mode control provides excellent transient response and cycle-by-cycle current limiting, enhancing the safety and performance of the regulator.

Applications

The LT1171's rugged design and wide input range make it an excellent choice for applications such as:

  • Telecommunications Systems
  • Automotive Power Supplies
  • Portable Instruments
  • Industrial Power Systems
  • Off-line Power Supplies

Easy to Use

Designers will appreciate the LT1171's ease of use. It requires only a few external components to set up a complete high-efficiency power supply. This feature simplifies the design process and accelerates the time-to-market for products incorporating the LT1171.

Thermal Protection

Safety is a key concern in power supply design, and the LT1171 addresses this with built-in thermal shutdown. If the temperature exceeds safe operating limits, the device automatically shuts down to prevent damage, ensuring long-term reliability and safety.

Overall, the LT1171 from Linear Technology is a powerful, flexible, and reliable solution for your power supply needs. Its combination of efficiency, versatility, and safety features make it a top choice for designers looking to create high-performance power systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess