EN
  • EN
  • DE

LT1172CJ8

Part No LT1172CJ8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators | IC MULTI CONF ADJ 1.25A 8CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number LT1172
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205252-LT1172CJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1172CJ8 CAD Model

Description

The LT1172CJ8 is a versatile and robust switching regulator produced by Linear Technology, designed to offer high efficiency and reliable performance for a wide range of power conversion applications. This component is part of the LT1172 series, which is well-known for its ability to handle high power levels with a minimal external component count.

Key Features

  • High Efficiency: Capable of converting power with a high efficiency rate, which reduces energy waste and improves overall system performance.
  • Versatile Operation Modes: Supports both step-up and step-down operations, as well as inverting configurations, providing flexibility for various circuit designs.
  • Adjustable Switching Frequency: Allows the user to select a switching frequency from 100kHz to 100MHz, enabling optimization for efficiency or component size.
  • High Output Drive Capability: The LT1172CJ8 can deliver up to 1.25A of output current, making it suitable for high-power applications.
  • Thermal Protection: Includes thermal shutdown features to protect the device under over-temperature conditions, enhancing its reliability and lifespan.
  • Low Shutdown Current: Draws a minimal amount of current in the shutdown mode, which is ideal for power-sensitive applications.

Applications

The LT1172CJ8 is designed for use in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery-operated devices
  • Automotive and industrial power systems
  • Portable electronics

Package and Quality

The LT1172CJ8 is housed in a robust 8-lead TO-220 package, which offers excellent power dissipation characteristics. This package is not only durable but also easy to handle in manufacturing and assembly processes. Linear Technology ensures that each device meets high-quality standards, providing reliable and consistent performance in your power management designs.

Whether you are developing a new power supply or looking to upgrade an existing system, the LT1172CJ8 from Linear Technology is an excellent choice for a wide range of high-efficiency power conversion needs.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess