Product Overview: LT1173CS8
The LT1173CS8 is a versatile switching regulator from Linear Technology, designed to cater to a broad range of power supply applications. This compact and efficient component is an ideal choice for designers looking for a reliable solution that offers both flexibility and performance.
Featuring a wide input voltage range of 3.8V to 25V, the LT1173CS8 is capable of delivering output voltages as high as 34V and as low as 1.25V, making it suitable for applications that require variable power supplies. Its ability to work with a single inductor and a few external components simplifies circuit design and reduces overall system cost.
The LT1173CS8 comes in an 8-pin SOIC package, which is both space-saving and easy to integrate into various circuit layouts. It boasts a high switching frequency of up to 100kHz, allowing for smaller external components and a more compact overall design.
One of the key features of the LT1173CS8 is its high efficiency, which can reach up to 87%. This efficiency is maintained over a wide range of output currents, thanks to its low quiescent current and the Burst Mode operation, which reduces gate charge losses when the load is light.
Additionally, the LT1173CS8 provides several built-in protection features such as thermal shutdown, a current limit, and a low-battery detector, which contribute to the reliability and longevity of the end application. The device's versatility is further enhanced by its ability to be configured in various topologies, including boost, flyback, SEPIC, and inverting converters.
In summary, the LT1173CS8 from Linear Technology is a powerful, flexible, and efficient solution for a wide array of power supply requirements. Its high efficiency, adjustable output, and protection features, combined with its ease of use, make it an excellent choice for both simple and complex power supply designs.