The LT1174HIS8 is a versatile and robust step-down switching regulator from Linear Technology, designed to deliver high-efficiency power conversion for a wide range of applications. This compact and powerful component is an ideal solution for systems requiring a reliable and efficient voltage reduction from a higher voltage source.
Key Features
- Adjustable Output Voltage: The LT1174HIS8 offers an adjustable output voltage that can be set from 2.5V to 40V, ensuring flexibility for various design requirements.
- High Efficiency: Capable of up to 92% efficiency, this regulator minimizes power loss and heat generation, making it suitable for power-sensitive applications.
- Low Dropout Operation: The device operates with a low dropout voltage, which allows it to continue regulating the output even when the input-to-output differential is small.
- High Switching Frequency: With a switching frequency of up to 100kHz, the LT1174HIS8 allows for smaller external components, reducing board space and overall system cost.
- Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the regulator and the overall system from damage due to overheating or overcurrent conditions.
Applications
- Portable instruments
- Automotive electronics
- Industrial power systems
- Telecommunications equipment
- Battery-powered devices
Package and Reliability
The LT1174HIS8 is offered in an 8-lead SOIC package, which is designed for optimal thermal performance and space-saving on the PCB. Linear Technology ensures high reliability and performance consistency, making the LT1174HIS8 a trusted choice for engineers and designers looking for a switching regulator that can withstand demanding environments.
Conclusion
With its high efficiency, adjustable output, and robust protection features, the LT1174HIS8 from Linear Technology stands out as a superior choice for anyone in need of a reliable step-down switching regulator. Its compact size, coupled with its high-performance capabilities, makes it an essential component for a multitude of electronic applications.