EN
  • EN
  • DE

LT1178S8#PBF

Part No LT1178S8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier ±22V/44V 8-Pin SOIC N Tube / IC OPAMP GP 85KHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 120μV
Operating Supply Current 17μA
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057978-LT1178S8#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1178
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1178S8#PBF CAD Model

Description

Product Overview: LT1178S8#PBF

The LT1178S8#PBF is a high-performance, low-power quad operational amplifier designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This op-amp is particularly well-suited for battery-powered systems, portable devices, and other applications where power efficiency is paramount without compromising on performance.

Key Features

  • Low Power Consumption: The LT1178S8#PBF is designed to operate with a very low supply current, making it ideal for energy-sensitive applications.
  • High Precision: This op-amp offers excellent accuracy and stability, which is essential for high-integrity signal processing tasks.
  • Wide Supply Range: It can function with a supply voltage range from 4V to 36V, or ±2V to ±18V for split supplies, providing flexibility in various circuit designs.
  • Low Offset Voltage: The device features a low input offset voltage that enhances overall system accuracy.
  • Output Swing: The op-amp provides rail-to-rail output swing, ensuring maximum dynamic range.
  • Package: It comes in a compact S8 package, which is conducive to space-constrained applications.

Applications

The LT1178S8#PBF is versatile and can be used in a wide range of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Analog Filters
  • Automotive Electronics
  • Medical Devices

Quality and Reliability

Linear Technology is committed to high standards of quality, and the LT1178S8#PBF is no exception. It undergoes rigorous testing to ensure it meets the industry's reliability and performance requirements. This operational amplifier is a testament to Linear Technology's dedication to providing components that engineers can trust for their critical designs.

Conclusion

With its combination of low power consumption, high precision, and flexible supply voltage range, the LT1178S8#PBF from Linear Technology stands out as an excellent choice for designers looking to optimize their circuit designs for power efficiency and performance. Whether it's for portable, automotive, or medical applications, this quad operational amplifier is engineered to deliver top-notch results where it matters most.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess