EN
  • EN
  • DE

LT1182CS#PBF

Part No LT1182CS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CCFL/LCD CONTRST16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, CCFL, LCD
Voltage - Input 3 V to 30 V
Number of Outputs 1
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 126127-LT1182CS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1182CS#PBF CAD Model

Description

Product Overview: LT1182CS#PBF

The LT1182CS#PBF is a versatile and high-performance dual full-bridge PWM motor driver integrated circuit (IC) from Linear Technology, designed to cater to a wide range of applications requiring precise and efficient motor control. This powerful IC is capable of driving both DC and stepper motors, making it an ideal choice for designers looking for a flexible solution that can be adapted to various control environments.

Key Features

  • Dual Full-Bridge Drivers: The LT1182CS#PBF provides two independent full-bridge outputs, allowing it to control two motors simultaneously or a single stepper motor with ease.
  • High Output Current: This IC can deliver up to 1.5A of continuous output current per channel, with the capability to handle peak currents up to 3A, ensuring robust performance for a wide range of motor sizes.
  • Low Saturation Voltage: The low on-resistance of the output transistors results in a low saturation voltage, which translates to higher efficiency and reduced heat generation during operation.
  • Thermal Shutdown: Built-in thermal shutdown circuitry provides protection against overheating, enhancing the longevity and reliability of the IC.
  • Wide Operating Voltage Range: The LT1182CS#PBF can operate across a broad voltage range from 4.5V to 15V, accommodating various power supply specifications.
  • Flexible Control: PWM current control allows for precise motor speed and torque management, while the IC's compatibility with various logic levels offers ease of interfacing with microcontrollers or other control circuitry.

Applications

The LT1182CS#PBF is suitable for a diverse array of applications, including but not limited to:

  • Robotic systems
  • Automated machinery
  • Precision positioning systems
  • Printers and scanners
  • Consumer electronics

With its robust design and comprehensive feature set, the LT1182CS#PBF from Linear Technology is an excellent choice for engineers and designers seeking a reliable and efficient motor driver solution. Its compact surface-mount package ensures that it can be integrated into space-constrained designs without sacrificing performance, making it a highly versatile component in the field of motor control technology.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess