EN
  • EN
  • DE

LT1184CS

Part No LT1184CS
Manufacturer Linear Technology
Description CCFL/LCD Contrast Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205295-LT1184CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1184CS CAD Model

Description

Product Overview: LT1184CS from Linear Technology

The LT1184CS is a high-performance, low-dropout (LDO) linear voltage regulator designed by Linear Technology, now part of Analog Devices, to deliver precision, reliability, and efficiency. This regulator is well-suited for a variety of applications, including but not limited to telecommunications, industrial systems, and consumer electronics that require stable and clean power supplies.

With an adjustable output voltage range and the ability to source up to 3A of output current, the LT1184CS stands out for its flexibility and power handling capability. The device operates over a wide input voltage range, ensuring that it can be used in systems with varying power requirements. The output voltage is adjustable via external resistors, allowing designers to tailor the output to meet specific needs.

One of the key features of the LT1184CS is its low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output differential is minimal. This characteristic is particularly valuable in battery-powered applications where maximizing the usage of the available voltage is crucial. The low dropout voltage also contributes to improved efficiency, which is essential for reducing heat generation and preserving energy.

The LT1184CS integrates several protective features, including overcurrent protection, thermal shutdown, and reverse battery protection. These features ensure the longevity and reliability of both the regulator and the overall system it is a part of. The device is also designed with a fast transient response, which helps to maintain a stable output voltage despite rapid changes in load, a common challenge in many electronic applications.

Packaged in a thermally efficient surface-mount package, the LT1184CS is designed for easy integration into a variety of circuit board layouts. Its compact form factor and robust design make it an excellent choice for space-constrained applications that require a high-quality power solution.

In summary, the LT1184CS from Linear Technology is a versatile, efficient, and reliable voltage regulator that provides designers with the performance and features needed for demanding power supply applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess