Product Overview: LT1203CS8
The LT1203CS8 is a high-performance, dual input, video multiplexer and amplifier designed by Linear Technology, now part of Analog Devices. This integrated circuit is tailored for advanced video and imaging applications, delivering exceptional signal integrity and ease of use.
Key Features
- Input Channels: The device boasts two selectable inputs per amplifier, allowing for versatile switching between video sources.
- Amplifiers: It features two high-speed amplifiers with a gain of 2, which are optimized for driving cables and ensuring minimal signal distortion.
- Bandwidth: The LT1203CS8 offers a wide bandwidth of 120MHz, making it suitable for high-resolution video processing.
- Low Distortion: It provides excellent differential gain and phase performance, ensuring high-quality video reproduction without artifacts.
- Power Supply: The device operates on a single 5V power supply, simplifying power management in system designs.
- Package: Housed in an 8-lead SO package, the LT1203CS8 is compact and suitable for space-constrained applications.
Applications
The LT1203CS8 is ideal for a range of applications that require high-quality video signal processing, including:
- Video switching and routing systems
- Security and surveillance systems
- Broadcast equipment
- Medical imaging devices
- Professional video editing and post-production equipment
Technical Specifications
Parameter
Value
Part Number
LT1203CS8
Manufacturer
Linear Technology (Analog Devices)
Supply Voltage
5V
Bandwidth
120MHz
Package Type
8-lead SO
For engineers and designers looking for a reliable and high-quality video multiplexer and amplifier, the LT1203CS8 from Linear Technology offers a compelling solution with its robust feature set and performance specifications.