EN
  • EN
  • DE

LT1209CN#PBF

Part No LT1209CN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 45MHZ 14DIP / Op Amp Quad High Speed Amplifier ±15V/30V 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 400 V/μs
GBP - Gain Bandwidth Product 45MHz
Current - Input Bias 4μA
Voltage - Input Offset 1mV
Operating Supply Current 7mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 5 V ~ 30 V, ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 780309-LT1209CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1209
Introduction Date January 15, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1209CN#PBF CAD Model

Description

LT1209CN#PBF - Dual and Quad 35MHz, 70V/µs Op Amps

The LT1209CN#PBF is a high-performance dual operational amplifier (op amp) manufactured by Linear Technology, which is now part of Analog Devices. This precision electronic component is designed to cater to a wide range of applications requiring high speed, low noise, and fast settling times. It is an ideal choice for signal conditioning, active filters, and fast amplifiers in data acquisition systems, telecommunications, and many other demanding circuits.

Key Features:

  • High Frequency: The LT1209CN#PBF boasts a bandwidth of 35MHz, making it suitable for high-speed applications where signal integrity is crucial.
  • Fast Slew Rate: With a 70V/µs slew rate, this op amp can handle rapid changes in input signals without significant distortion, ensuring accurate reproduction of the original signal.
  • Dual Configuration: The dual op amp configuration allows for flexibility in design, enabling the use of both amplifiers within a single package for different circuit functions or in a complementary manner.
  • Low Distortion: It offers excellent linearity with low harmonic distortion, which is critical for audio applications and precision measurement equipment.
  • Versatile Supply Range: The LT1209CN#PBF operates with supply voltages ranging from ±4V to ±15V, accommodating a variety of power requirements.
  • Robust Packaging: The product comes in a standard DIP (Dual In-line Package), which is easy to handle and integrate into a wide range of electronic systems.

Applications:

The LT1209CN#PBF is versatile enough to be used in multiple applications, including but not limited to:

  • Video Amplification
  • Telecommunications
  • Test Equipment
  • Active Filters
  • Buffer Amplifiers
  • Data Acquisition Systems

With its combination of speed, precision, and ease of use, the LT1209CN#PBF from Linear Technology stands out as a high-quality component for engineers and designers looking to enhance the performance of their electronic systems. Its robust construction and proven design ensure reliability and longevity in a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess