EN
  • EN
  • DE

QCS-332+

Part No QCS-332+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 1.8GHZ-3.3GHZ 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.7dB
Frequency 1.8 GHz ~ 3.3 GHz
Specifications Isolation (Min) 18dB, 5° Imbalance (Max)
Size / Dimension 0.079" L x 0.049" W x 0.042" H (2.00mm x 1.25mm x 1.07mm)
Package / Case 0805 (2012 Metric), 6 PC Pad
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 658539-QCS-332+
Ultra Librarian 3D Model Ultra Librarian QCS-332+ CAD Model

Description

The 658539-QCS-332+ is an RF Power Divider/Splitter designed for use in RF and wireless applications.

  • Frequency Range: 1.8GHz to 3.3GHz
  • Isolation: 18dB (minimum)
  • Imbalance: 5 degrees (maximum)
  • Size/Dimension: 0.079" L x 0.049" W x 0.042" H (2.00mm x 1.25mm x 1.07mm)
  • Package: 0805 (2012 Metric)
  • PC Pads: 6
  • Brand: Mini-Circuits
  • Product Status: Active
  • ECCN: EAR99
  • MSL: 1 (No Moisture Sensitivity)
  • ECCN Code: 8548.00.0000
  • HTSUS Code: 8548.00.0000

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 1GHZ-3GHZ 6SMD
Lowest to $6.3733
Anadigics, Inc
Need more? Email Us
Mini-Circuits
RF PWR DVDR 5MHZ-1.45GHZ 8SMD
Lowest to $44.0411
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ SOT23-6
Lowest to $2.6265
Mini-Circuits
Power Splitter/Combiner
Lowest to $21.9905
Anaren
Ultra Low Profile 0805 Power Divider 50Ω to 50Ω
Lowest to $0.4539
Alpha Industries
Two-Way 0° Power Splitter Combiner 0.81-0.96 GHz
Lowest to $1.9500
Mini-Circuits
RF PWR DVDR 5MHZ-1.5GHZ 6SMD
Lowest to $3.2176
Analog Devices Inc.
IC RF SPLITTER ACTIVE 5V 20LFCSP
Lowest to $6.9894

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5051 $52.5255
12+ $8.6196 $103.4352
18+ $8.3502 $150.3036
25+ $8.0809 $202.0225
33+ $7.8115 $257.7795
43+ $7.0034 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess