EN
  • EN
  • DE

LT1209CN

Part No LT1209CN
Manufacturer Linear Technology
Description Dual and Quad 45MHz, 400V/us Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205333-LT1209CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1209CN CAD Model

Description

The LT1209CN from Linear Technology is a precision operational amplifier that delivers an exceptional balance of performance specifications, making it an ideal choice for a wide range of applications. Its versatility and reliability have made it a go-to component for engineers and designers who require a dependable op-amp with a robust feature set.

Key Features

  • High Gain Bandwidth Product: With a gain bandwidth product of 8MHz, the LT1209CN is capable of handling high-speed signals, making it suitable for audio, video, and high-frequency signal processing applications.
  • Low Noise Performance: It offers a low noise floor, which is crucial for precision instrumentation, medical equipment, and other sensitive applications where signal integrity is paramount.
  • Low Input Offset Voltage: The device features a low input offset voltage, enhancing accuracy in measurement and control systems.
  • High Output Drive Capability: Capable of driving high loads, the LT1209CN can be used in motor control circuits and power management systems.
  • Single or Dual Supply Operation: It is designed to operate with a single supply ranging from 4V to 36V or dual supplies of ±2V to ±18V, offering flexibility in various circuit configurations.

Applications

The LT1209CN is suitable for a broad spectrum of applications, including:

  • Telecommunications
  • Test Equipment
  • Data Acquisition Systems
  • Active Filters
  • Audio Processing
  • Medical Instrumentation

Package and Quality

Encased in a sturdy DIP (Dual In-line Package), the LT1209CN is designed for easy integration into various circuit boards and systems. Linear Technology ensures that each component meets their high-quality standards, providing reliability and performance that engineers can trust for their critical designs.

Conclusion

The LT1209CN from Linear Technology stands out as a high-performance operational amplifier. Its combination of speed, precision, and versatility makes it an excellent choice for designers looking to enhance the performance of their electronic systems. With its robust packaging and proven reliability, the LT1209CN is poised to deliver exceptional results across a multitude of demanding applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess