EN
  • EN
  • DE
  • IT

LT1211CS8#TRPBF

Part No LT1211CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 14MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 14MHz
Current - Input Bias 60nA
Voltage - Input Offset 150μV
Operating Supply Current 1.8mA
Channel Output Current 50mA
Supply Voltage - Operating 2.5 V to 36 V, ±1.25 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058025-LT1211CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1211CS8#TRPBF CAD Model

Description

LT1211CS8#TRPBF - High Speed Operational Amplifier from Linear Technology

The LT1211CS8#TRPBF is a high-performance operational amplifier (op-amp) designed by Linear Technology to cater to applications requiring a wide bandwidth and fast settling time. This op-amp is part of the LT1211 series and comes in a compact SO-8 package, which makes it an ideal choice for space-constrained applications without compromising on performance.

With a gain bandwidth product of 14MHz and a slew rate of 7V/µs, the LT1211CS8#TRPBF is well-suited for high-speed signal processing tasks. This operational amplifier is capable of driving heavy loads, thanks to its 50mA minimum output current, and it operates over a wide supply range of ±2.5V to ±15V, allowing for flexibility in various circuit designs.

One of the key features of the LT1211CS8#TRPBF is its ability to deliver excellent dynamic performance. It settles to 0.1% in just 500ns, making it an excellent choice for precision applications such as data acquisition systems, A/D converters, and high-speed filters. Its fast settling time ensures that the output signal quickly reaches a stable state, which is crucial for maintaining accuracy in rapid signal processing environments.

Additionally, the LT1211CS8#TRPBF boasts a low input bias current of 250nA, which minimizes errors in high impedance buffering applications. It also features a low input offset voltage of 1mV, which enhances the overall precision of the circuit.

The operational amplifier is designed with protection features in mind, including an output short-circuit protection that safeguards the device against potential damage caused by output overloads. Its robust design ensures reliable performance even in harsh conditions, making it a reliable choice for industrial, medical, and military applications.

In summary, the LT1211CS8#TRPBF from Linear Technology is a versatile and reliable high-speed operational amplifier that delivers exceptional performance for a wide range of applications. Its combination of speed, precision, and robustness makes it a valuable component for designers seeking to optimize their signal processing systems.

You May Also Be Interested in

Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.7127
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1268
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.1005
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.7693
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $11.6418
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.9537

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess