The LT1214CN is a high-performance precision operational amplifier from Linear Technology, now part of Analog Devices, designed to cater to a wide array of applications requiring accurate signal conditioning. This operational amplifier is renowned for its low noise, high speed, and precision output which makes it an ideal choice for demanding systems.
Key Features
- High Speed: The LT1214CN offers a swift slew rate and fast settling time, ensuring rapid response in time-sensitive applications.
- Low Noise: With its low noise characteristics, it is highly suitable for audio applications and other sensitive instrumentation where signal integrity is paramount.
- Low Offset Voltage: The precision of the LT1214CN is highlighted by its low offset voltage, minimizing errors in signal processing.
- High Output Drive: Capable of driving high loads, the LT1214CN can be used in a variety of buffering and driving applications.
- Wide Supply Range: It operates over a wide supply range, making it versatile for use in both single and dual supply operations.
Applications
The LT1214CN is a versatile component that can be implemented in numerous applications such as:
- Data acquisition systems
- Active filters and integrators
- Professional audio equipment
- Test and measurement instrumentation
- Medical equipment
Technical Specifications
Parameter
Value
Number of Channels
Quad
Supply Voltage Range
±2.5V to ±15V
Input Offset Voltage
300 µV max
Slew Rate
10 V/µs min
Gain Bandwidth Product
7 MHz typ
Quality and Reliability
Linear Technology is committed to high standards of quality, and the LT1214CN is no exception. It is manufactured with rigorous testing procedures to ensure performance and reliability for critical applications.