EN
  • EN
  • DE
  • IT

LT1246CS8#TRPBF

Part No LT1246CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BUCK ISO CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Buck
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 100%
Frequency - Switching Up to 1MHz
Control Features Frequency Control
Temperature Range - Operating 0°C to 100°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1058089-LT1246CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1246CS8#TRPBF CAD Model

Description

The LT1246CS8#TRPBF is a high-performance Pulse Width Modulation (PWM) controller from Linear Technology, designed for a wide range of power conversion and regulation applications. This versatile device is suitable for use in isolated and non-isolated power supplies, providing efficient and reliable control for switching power supplies.

Key Features

  • Wide Input Voltage Range: The LT1246CS8#TRPBF operates over a broad input voltage range, making it adaptable to a variety of power sources and systems.
  • High Switching Frequency: With a high switching frequency, this PWM controller enables the design of power supplies with smaller components, resulting in more compact and cost-effective solutions.
  • Low Start-Up Current: The device features a low start-up current, which minimizes power loss during the initial power-up phase, enhancing overall efficiency.
  • Current Mode Operation: Current mode control provides excellent transient response and cycle-by-cycle current limiting, which enhances the safety and reliability of the power supply.
  • Automatic Burst Mode Operation: This feature reduces power consumption at light loads, improving efficiency across the entire load range of the power supply.
  • Thermal Shutdown: The built-in thermal shutdown function protects the device from overheating, ensuring a longer operational lifespan.

Applications

The LT1246CS8#TRPBF is ideal for a range of applications, including:

  • Telecommunications equipment
  • Industrial power systems
  • Computer and networking power supplies
  • DC/DC converters
  • Battery-operated devices

Package and Quality

Encased in an 8-lead SOIC package, the LT1246CS8#TRPBF is designed for surface-mount technology, facilitating streamlined manufacturing processes. Linear Technology ensures high-quality standards, and this product is available in tape and reel packaging (TRPBF suffix), suitable for automated assembly lines.

With its robust design and comprehensive features, the LT1246CS8#TRPBF PWM controller is an excellent choice for engineers looking to create efficient, reliable, and cost-effective power supply solutions.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Need more? Email Us
Rohm Semiconductor
IC OFFLINE SW FLYBACK TO263-7 / Converter Offline Flyback Topology 120kHz TO-263-7
Lowest to $17.8604
Fairchild/ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology 67kHz 8-MDIP
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.9417
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Power Integrations
28.5 W (85-265 VAC) 36.5 W (230 / Converter Offline Flyback, Secondary Side SR Topology 132kHz 8-PDIP-C
Lowest to $2.1054
Infineon Technologies
ICE3BS03 - PWM-FF (FIXED FREQUEN
Lowest to $1.1240
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223
Lowest to $9.9917
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $1.1536

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess