EN
  • EN
  • DE
  • IT

LT1248CS#TRPBF

Part No LT1248CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 300kHz
Current - Startup 250μA
Supply Voltage - Operating 15.5 V to 27 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1058092-LT1248CS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1248CS#TRPBF CAD Model

Description

Product Overview: LT1248CS#TRPBF

The LT1248CS#TRPBF is a high-performance power factor correction (PFC) controller IC from Linear Technology, designed to streamline the power management in AC to DC power supply applications. This advanced integrated circuit is tailored for systems that require a power factor close to unity, ensuring that the power distribution is efficient and the energy consumption is optimized.

Key Features

  • High Power Factor: The LT1248CS#TRPBF is engineered to achieve a power factor of 0.99 or better, minimizing reactive power and enhancing the efficiency of power systems.
  • Wide Input Voltage Range: This IC can handle a broad range of input voltages, making it versatile for various applications and ensuring stable operation under fluctuating power conditions.
  • Low Harmonic Distortion: It significantly reduces total harmonic distortion (THD), thereby improving the quality of power and reducing stress on other components in the system.
  • Minimal External Components Required: The design of the LT1248CS#TRPBF allows for a simplified circuit with fewer external components, leading to cost savings and a more compact power supply design.
  • Flexible Operating Modes: It supports critical conduction mode (CRM) operation, which enables zero voltage switching and reduces switching losses in the power supply.

Applications

The LT1248CS#TRPBF is ideal for a wide array of applications where efficient power conversion is crucial. It is commonly used in:

  • High-efficiency AC/DC power supplies
  • Power systems for telecommunication equipment
  • Industrial power distribution systems
  • Power supplies for consumer electronics

Reliability and Quality

Linear Technology's LT1248CS#TRPBF is designed with reliability in mind, ensuring long-term performance in a variety of conditions. The IC is provided in a surface-mount package, which is suitable for modern, automated assembly processes and helps in achieving a compact PCB layout. It is also RoHS compliant, adhering to the latest environmental standards and regulations.

In summary, the LT1248CS#TRPBF from Linear Technology represents a sophisticated solution for power factor correction. By integrating this IC into your power supply design, you can expect enhanced efficiency, reduced power loss, and better overall performance of your electronic systems.

You May Also Be Interested in

Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $6.5194
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
Need more? Email Us
Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2161
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.8993
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $2.1940
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.5044
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.9403
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.5021
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
Lowest to $2.5809

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2985 $65.1940
9+ $13.3731 $120.3579
13+ $12.9553 $168.4189
18+ $12.5373 $225.6714
24+ $12.1194 $290.8656
31+ $10.8657 $336.8367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess