EN
  • EN
  • DE
  • IT

LT1249CN8

Part No LT1249CN8
Manufacturer Linear Technology
Catalog PMIC - PFC (Power Factor Correction)
Description Power Factor Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205423-LT1249CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1249CN8 CAD Model

Description

The LT1249CN8 is a versatile and robust integrated circuit designed by Linear Technology for power factor correction (PFC) applications. This advanced controller is engineered to provide low total harmonic distortion and high power factor, making it an ideal choice for a wide range of power systems that require efficient AC to DC conversion with minimal power loss.

Key Features:

  • High Power Factor: The LT1249CN8 is designed to achieve near-unity power factor, which is essential for optimizing electrical efficiency and meeting regulatory standards.
  • Low Harmonic Distortion: This controller significantly reduces total harmonic distortion (THD), ensuring cleaner power delivery and reduced stress on electrical components.
  • Wide Input Voltage Range: It operates effectively across a broad range of input voltages, accommodating various global power standards and fluctuating supply conditions.
  • Minimal External Components: The LT1249CN8 requires few external components, which simplifies circuit design and helps reduce overall system cost.
  • Current Mode Control: Featuring current mode control for fast response to load changes and improved output voltage regulation.
  • Low Shutdown Current: The device includes a low shutdown current feature, which helps in reducing power consumption when the controller is not in active operation.
  • Package: Housed in an 8-pin PDIP package, the LT1249CN8 is not only durable but also easy to integrate into a variety of circuit board layouts.

Applications:

The LT1249CN8 is suitable for a wide array of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • AC-DC Adapters for Laptops and Personal Computers
  • Telecommunication Power Systems
  • Industrial Power Systems
  • Lighting Systems

With its focus on high efficiency, reliability, and ease of use, the LT1249CN8 from Linear Technology stands out as a superior choice for designers looking to enhance their power management solutions. Whether you are developing consumer electronics or industrial power equipment, the LT1249CN8 provides the performance and features necessary to meet the most demanding power factor correction requirements.

You May Also Be Interested in

Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
STMicroelectronics
DIGITAL COMBO MULTI-MODE PFC AND
Lowest to $1.4036
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Lowest to $6.3186
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $5.1884
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.5044
Power Integrations
IC PFC CTLR CCM 123KHZ INSOP-24B
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.5021
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.8993

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5768 $67.9592
45+ $2.9352 $132.0840
69+ $2.8433 $196.1877
95+ $2.7515 $261.3925
122+ $2.6597 $324.4834
163+ $2.3854 $388.8202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess