The LT1509CN is a versatile and robust power management integrated circuit from Linear Technology, designed for high-performance applications that require efficient and reliable power conversion. This component is particularly well-suited for use in a wide array of electronic devices, ranging from industrial systems to consumer electronics, due to its flexibility and high efficiency.
Key Features
- High Efficiency: The LT1509CN boasts a high efficiency rating, which ensures minimal power loss during operation and helps in maintaining the thermal stability of the system.
- Wide Input Voltage Range: It can accommodate a broad range of input voltages, making it suitable for various power supply scenarios and ensuring compatibility with different types of batteries and adapters.
- Adjustable Output Voltage: Users have the ability to adjust the output voltage to meet the specific needs of their application, providing versatility and precision in power delivery.
- Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the power supply and the connected load.
- Low Shutdown Current: The LT1509CN has a low shutdown current feature, which is essential for battery-powered applications where power conservation is critical.
Applications
The LT1509CN is ideal for a variety of applications, including:
- Portable Devices
- Telecommunications Equipment
- Computer Peripherals
- Industrial Controls
- DC-DC Converters
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 30V
Output Voltage Range
Adjustable
Switching Frequency
Up to 500kHz
Package Type
PDIP-16
Operating Temperature Range
-40°C to +85°C
With its advanced features and reliable performance, the LT1509CN from Linear Technology stands as an excellent choice for designers seeking a power management solution that delivers both efficiency and versatility.