EN
  • EN
  • DE

LTC4054XES5-4.2

Part No LTC4054XES5-4.2
Manufacturer Linear Technology
Description Standalone Linear Li-Ion Battery Charger with Thermal Regulation in ThinSOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208989-LTC4054XES5-4.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4054XES5-4.2 CAD Model

Description

Linear Technology's LTC4054XES5-4.2: Standalone Linear Li-Ion Battery Charger

The LTC4054XES5-4.2 is a highly integrated solution from Linear Technology, designed for the efficient charging of single-cell lithium-ion batteries. This compact, feature-rich device simplifies the implementation of a battery charging system in a variety of applications, ranging from portable consumer electronics to industrial and medical devices.

This advanced charger comes in a small TSOT-23 package, making it an ideal choice for space-constrained applications. It offers a complete charging solution without the need for external MOSFETs, sense resistors, or blocking diodes, thus reducing the overall component count and design complexity.

Key Features:

  • Precise Charge Voltage: The LTC4054XES5-4.2 ensures accurate charging by providing a fixed 4.2V output, which is the optimal charging voltage for most lithium-ion batteries.
  • Programmable Charge Current: The charge current can be set with a single external resistor, giving designers flexibility to tailor the charging profile to specific battery capacities and thermal constraints.
  • Automatic Recharge: To maintain battery charge, the device automatically initiates a recharge cycle when the battery voltage falls below a preset threshold.
  • Charge Status Output: An onboard charge status output allows for simple LED indication or interface with a microcontroller to signal when charging is complete or in progress.
  • Thermal Regulation: The LTC4054XES5-4.2 includes thermal regulation to maximize the charge rate without the risk of overheating.
  • Thermal Protection: Safety is a priority with the LTC4054XES5-4.2, as it features thermal shutdown to prevent damage to the battery or circuitry in extreme temperature conditions.

Applications:

  • Portable Devices: Smartphones, Tablets, GPS Units
  • Wearable Technology: Fitness Trackers, Smartwatches
  • Medical Devices: Patient Monitoring Systems, Portable Diagnostics
  • Industrial Equipment: Handheld Instruments, Safety Monitors

With its straightforward integration, robust protection features, and flexible design options, the LTC4054XES5-4.2 from Linear Technology is an excellent choice for any project requiring a reliable and compact lithium-ion battery charging solution.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess