Products specifications

Manufacturer Linear Technology
Win Source Part Number 1205432-LT1256CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1256CS CAD Model

Description

The LT1256CS from Linear Technology is a high-performance dual video fader designed to meet the demanding requirements of video signal processing. This integrated circuit is capable of fading or wiping one video signal into another, which makes it an ideal choice for video mixing applications in both professional and consumer markets.

Key Features:

  • Wide Bandwidth: The LT1256CS offers a wide bandwidth of 40MHz, ensuring that it can handle high-resolution video signals without degradation, making it suitable for modern video applications.
  • Dual Channels: With dual channels, this IC allows for simultaneous processing of two separate video signals, providing versatility in video mixing and editing tasks.
  • Low Differential Gain and Phase: The device boasts a low differential gain and phase error, which is crucial for maintaining the integrity of the video signal during the fading process.
  • High Impedance Inputs: The high impedance inputs are designed to minimize loading on the source circuit, ensuring that the video signal is not affected by the connection to the fader.
  • Single Supply Operation: LT1256CS operates from a single supply voltage, simplifying power supply design and reducing system complexity.

Applications:

  • Professional video mixing consoles
  • Video editing systems
  • Broadcast equipment
  • Security and surveillance systems
  • Multimedia systems

The LT1256CS is housed in a compact 16-pin surface-mount package, making it easy to integrate into a variety of designs without taking up excessive space on the PCB. Its robust construction ensures reliable operation even under challenging conditions, which is essential for professional-grade video equipment.

Whether you're designing a state-of-the-art video mixer, upgrading an existing system, or developing innovative multimedia solutions, the LT1256CS provides the performance and reliability required for top-tier video processing tasks.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1779 $65.8895
12+ $10.8132 $129.7584
19+ $10.4742 $199.0098
26+ $10.1367 $263.5542
34+ $9.7990 $333.1660
45+ $8.7848 $395.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,580 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention