Products specifications

Manufacturer Linear Technology
Win Source Part Number 1205434-LT1259CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1259CS CAD Model

Description

The LT1259CS from Linear Technology is a high-performance dual and quad current feedback amplifier that delivers exceptional speed and accuracy for a wide range of applications. With a bandwidth of 130MHz, this amplifier is designed to provide fast and reliable signal amplification in demanding environments.

The LT1259CS operates with a supply voltage range from ±4V to ±15V, making it versatile for both single and split supply operations. This flexibility allows it to be easily integrated into various circuit designs. Furthermore, the current feedback architecture of the LT1259CS affords it a slew rate of 600V/µs, which enables it to handle rapid changes in input signals without compromising the integrity of the output.

This amplifier boasts a low distortion performance, which is critical in applications requiring high signal fidelity, such as video processing, telecommunications, and test equipment. The LT1259CS's ability to maintain a flat frequency response over a wide bandwidth ensures that signals are amplified with minimal phase and amplitude errors.

In addition to its impressive speed and accuracy, the LT1259CS features a low input bias current and a high input impedance. This makes it suitable for high-impedance sensor interfaces and buffering applications. The amplifier also includes an output disable feature that allows the output to be independently disabled, providing additional flexibility in power management and multiplexing applications.

The LT1259CS comes in a compact 16-pin surface-mount package, which is conducive to space-constrained designs without sacrificing performance. Its robust design ensures reliable operation over an industrial temperature range of -40°C to 85°C.

Overall, the LT1259CS from Linear Technology is an excellent choice for designers looking for a high-speed, low-distortion amplifier that can be used in a variety of applications. Its combination of speed, accuracy, and versatility makes it a valuable component in any high-performance signal processing system.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.6635 $68.9715
21+ $6.2879 $132.0459
32+ $6.0915 $194.9280
44+ $5.8949 $259.3756
57+ $5.6984 $324.8088
76+ $5.1090 $388.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention