EN
  • EN
  • DE

LT1266CS

Part No LT1266CS
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description LT1266CS Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071377-LT1266CS
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1266CS CAD Model

Description

The LT1266CS from Linear Technology is a robust and versatile step-down switching regulator designed to provide efficient power conversion in a compact package. This high-performance device is perfect for a wide range of applications, including telecommunications, portable devices, and industrial equipment, where efficient power management is crucial.

Key Features

  • High Efficiency: The LT1266CS offers high efficiency, which can reach up to 90% under certain conditions, minimizing heat generation and reducing the need for heat sinking.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a wide range of output voltages to be set to meet the specific requirements of the application.
  • Wide Input Voltage Range: This regulator can operate over a broad input voltage range, accommodating various input sources and ensuring stable operation through voltage fluctuations.
  • Low Dropout Operation: Its low dropout operation ensures continued performance even with a minimal difference between input and output voltages, making it ideal for battery-operated systems.
  • High Switching Frequency: The LT1266CS operates at a high switching frequency, which allows the use of smaller, less expensive inductors and capacitors, resulting in a more compact overall design.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from damage due to overheating, enhancing its reliability and longevity.

Applications

The LT1266CS is suitable for a variety of applications, such as:

  • Powering FPGAs, DSPs, and microprocessors
  • Automotive and industrial power systems
  • Battery-powered equipment
  • High-power LED lighting
  • Communication infrastructure

Package and Quality

The LT1266CS is offered in a space-saving surface-mount package, which is designed to meet the requirements of automated assembly processes. Linear Technology ensures that each device meets their high standards for quality and performance, providing engineers with a reliable solution for their power conversion needs.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess