EN
  • EN
  • DE

LT1303CN8-5#PBF

Part No LT1303CN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 0.75A 8DIP / Conv DC-DC 1.8V to 10V Step Up Single-Out 5V 1.15A Micropower 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 10V
Output Voltage 5V
Output Current 750mA (Switch)
Frequency - Switching 155kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780368-LT1303CN8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1303-5
Introduction Date January 26, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1303CN8-5#PBF CAD Model

Description

Product Overview: LT1303CN8-5#PBF

The LT1303CN8-5#PBF is a high-performance, micropower step-up DC/DC converter designed by Linear Technology, a leader in analog integrated circuits. This compact and efficient component is ideal for portable battery-powered devices where extended battery life is paramount.

Key Features

  • Output Voltage: The LT1303CN8-5#PBF provides a fixed output voltage of 5V, suitable for logic circuits and standard digital interfaces.
  • Input Voltage Range: It operates over a wide input voltage range from 2V to 10V, allowing it to be used with various battery chemistries and configurations.
  • High Efficiency: The device is designed for high efficiency, which can exceed 87%, thereby reducing power loss and heat generation.
  • Low Quiescent Current: With a quiescent current of just 120µA, the LT1303CN8-5#PBF ensures minimal drain on the battery when in standby mode, contributing to longer battery life.
  • Package Type: It comes in an 8-pin PDIP package, which is easy to handle and integrate into a variety of circuit designs.

Applications

The LT1303CN8-5#PBF is versatile and can be used in multiple applications, including:

  • Portable Instruments
  • Medical Devices
  • Handheld Devices
  • GPS Receivers
  • Wireless and RF Devices

Additional Benefits

Additional features such as low-battery detector, current limiting, and thermal shutdown provide extra layers of protection for the attached device and battery. This ensures reliable operation under various conditions and safeguards against potential damage caused by abnormal operating scenarios.

Conclusion

The LT1303CN8-5#PBF from Linear Technology is an excellent choice for designers looking to maximize battery life while maintaining consistent performance in their portable devices. Its combination of efficiency, low power consumption, and protective features make it a robust solution for a wide range of power conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1233 $70.6165
10+ $11.5881 $115.8810
16+ $11.2266 $179.6256
22+ $10.8639 $239.0058
28+ $10.5024 $294.0672
37+ $9.4156 $348.3772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess