EN
  • EN
  • DE

LT1317BCMS8

Part No LT1317BCMS8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Micropower, 600kHz PWM DC/DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302572-LT1317BCMS8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1317BCMS8 CAD Model

Description

Overview of LT1317BCMS8

The LT1317BCMS8 is a high-performance, low-noise step-up DC/DC converter designed and manufactured by Linear Technology, a company known for its expertise in analog integrated circuits and power management solutions. This compact and efficient component is engineered to deliver a stable and reliable voltage conversion, making it an ideal choice for battery-powered applications where extended battery life and consistent performance are critical.

Key Features

  • Versatile Input Voltage Range: The LT1317BCMS8 is capable of operating from an input voltage as low as 2.0V and can support up to a maximum of 12V, accommodating a wide array of power sources including single-cell Li-Ion batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 16V, allowing flexibility across different applications and ensuring compatibility with various electronic components.
  • High Efficiency: With its high-efficiency design, this converter can achieve up to 94% efficiency, minimizing power loss and heat generation during operation.
  • Low Quiescent Current: The device boasts a low quiescent current, which is essential for prolonging battery life in portable devices.
  • Internal 2A Switch: The LT1317BCMS8 includes an internal 2A switch, which contributes to the compactness of the overall design while providing robust power handling capability.
  • Stable with Low ESR Capacitors: The converter is designed to be stable with low ESR ceramic capacitors, ensuring reliable performance and reducing the need for additional external components.

Applications

The LT1317BCMS8 is suited for a variety of applications, including but not limited to:

  • Portable Electronics
  • GPS Devices
  • Wireless Modems
  • Handheld Instruments
  • Medical Devices
  • Energy Harvesting Systems

Package and Reliability

This component is offered in an 8-lead MSOP package, which is compact and suitable for space-constrained applications. The LT1317BCMS8 is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range, making it a robust choice for industrial and outdoor applications.

With its combination of efficiency, versatility, and compact packaging, the LT1317BCMS8 from Linear Technology stands out as a top-tier solution for designers seeking a dependable step-up voltage regulator for their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8917 $57.9605
160+ $0.7311 $116.9760
245+ $0.7092 $173.7540
340+ $0.6861 $233.2740
440+ $0.6630 $291.7200
585+ $0.5948 $347.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess