EN
  • EN
  • DE

LT1317BCS8

Part No LT1317BCS8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Micropower, 600kHz PWM DC/DC Converters | IC REG BST SEPIC ADJ 710MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Voltage - Input (Minimum) 1.5V
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 30V (Switch)
Output Current 710mA (Switch)
Switching Frequency 620kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LT1317
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205494-LT1317BCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1317BCS8 CAD Model

Description

Introducing the LT1317BCS8 from Linear Technology

The LT1317BCS8 is a versatile and efficient step-up DC/DC converter designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This compact component is engineered to deliver a stable power supply for battery-powered devices, making it an ideal choice for a wide array of portable electronic applications.

Key Features of the LT1317BCS8

  • Wide Input Voltage Range: The LT1317BCS8 operates from an input voltage range of 2V to 10V, making it suitable for single-cell, multi-cell, or regulated input voltages.
  • Adjustable Output Voltage: Users can configure the output voltage from 2.5V to as high as 34V, ensuring flexibility across different applications and compatibility with various downstream components.
  • High Efficiency: The device's high-efficiency design, up to 88%, minimizes power loss and heat generation, thereby extending battery life and improving overall system performance.
  • Low Quiescent Current: With a low quiescent current of 120µA, the LT1317BCS8 is optimized for battery-powered systems where energy conservation is critical.
  • Simple External Components: The converter requires only a few external components for operation, including an inductor, diode, and capacitors, which simplifies design and reduces overall system cost.
  • Shutdown Feature: An integrated shutdown function reduces the supply current to less than 10µA, further preserving battery life when the device is not in active use.
  • Robust Packaging: Housed in an 8-lead SO package, the LT1317BCS8 is designed to withstand harsh environments and is suitable for space-constrained applications.

Applications

The LT1317BCS8 is an excellent solution for a variety of applications, such as:

  • Portable Instruments
  • Medical Devices
  • Handheld Computers
  • GPS Receivers
  • Wireless Transmitters
  • Power Backup Systems

With its combination of efficiency, flexibility, and compact size, the LT1317BCS8 from Linear Technology stands out as a high-quality power management solution for designers looking to optimize their portable and battery-operated devices. Its user-friendly design and high level of integration ensure a quick and straightforward implementation, making it a go-to choice for engineers seeking reliability and performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,440 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess