EN
  • EN
  • DE

LT1351CN8#PBF

Part No LT1351CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 3MHZ 8DIP / Op Amp Single High Speed Amplifier ±18V/36V Automotive 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 200 V/μs
GBP - Gain Bandwidth Product 3MHz
Current - Input Bias 20nA
Voltage - Input Offset 200μV
Operating Supply Current 250μA
Output Current per Channel 13.4mA
Dual Supply Voltage (±) ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780386-LT1351CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1351
Introduction Date April 28, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1351CN8#PBF CAD Model

Description

Product Overview: LT1351CN8#PBF

The LT1351CN8#PBF is a high-speed operational amplifier from Linear Technology, designed to deliver outstanding performance for a wide range of applications. This precision op-amp is encapsulated in a durable 8-pin DIP package, ensuring it can be easily integrated into various electronic circuits.

Key Features

  • High Speed: The LT1351 offers a swift slew rate and fast settling time, making it ideal for applications requiring quick response times.
  • Low Noise: It is engineered to have low noise characteristics, which is crucial for high-fidelity and precision applications.
  • Low Power: Despite its high-speed capabilities, the LT1351 maintains low power consumption, enhancing its suitability for portable and battery-powered devices.
  • Wide Supply Range: It can operate on a wide range of supply voltages, providing flexibility in various system designs.
  • Robust Output Drive: The device is capable of driving heavy loads while maintaining performance, making it versatile for both simple and complex circuits.

Applications

The LT1351CN8#PBF is well-suited for an array of applications, including:

  • Active filters
  • Data acquisition systems
  • Telecommunications equipment
  • Video and imaging systems
  • Audio processing
  • Test equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1351CN8#PBF is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. The part number suffix 'PBF' indicates that the product is lead-free, adhering to environmental standards and regulations for electronic components.

Conclusion

In summary, the LT1351CN8#PBF from Linear Technology is a versatile, high-speed operational amplifier that offers a combination of speed, precision, and low power consumption. Its robust design and wide range of applications make it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess