EN
  • EN
  • DE

LT1354CN8#PBF

Part No LT1354CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 12MHZ 8DIP / Op Amp Single High Speed Amplifier ±18V/36V Automotive 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 400 V/μs
GBP - Gain Bandwidth Product 12MHz
Current - Input Bias 80nA
Voltage - Input Offset 300μV
Operating Supply Current 1mA
Output Current per Channel 30mA
Dual Supply Voltage (±) ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780388-LT1354CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1354
Introduction Date June 03, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1354CN8#PBF CAD Model

Description

Product Overview: LT1354CN8#PBF

The LT1354CN8#PBF is a high-speed, low-power operational amplifier from Linear Technology, designed to address a wide range of applications requiring fast response times and minimal power consumption. This operational amplifier, with its impressive specifications, is an ideal choice for high-performance systems that demand reliability and efficiency.

Key Features

  • High Speed: The LT1354CN8#PBF boasts a gain-bandwidth product of 25MHz, which allows it to handle fast signal transitions with ease, making it perfect for high-speed data acquisition systems, video processing, and other dynamic applications.
  • Low Power Consumption: With a supply current of just 1.1mA per amplifier, this op-amp is designed for power-sensitive applications, ensuring minimal impact on the overall power budget of the system.
  • Single Supply Operation: It is capable of operating from a single 4V to 36V supply or dual supplies of ±2V to ±18V, providing flexibility in various circuit configurations.
  • Output Swing: The output can swing to within 40mV of each supply rail, allowing for a wide dynamic range, which is particularly useful in battery-operated and single-supply systems.
  • Input Offset Voltage: A low input offset voltage minimizes errors in precision applications, ensuring accurate signal amplification and processing.

Applications

The LT1354CN8#PBF is versatile and can be employed in numerous applications. Some common uses include:

  • Active filters
  • Photodiode amplifiers
  • Data conversion
  • Signal conditioning
  • Driving ADCs

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1354CN8#PBF is no exception. It comes in an 8-lead PDIP package and is characterized for operation from 0°C to 70°C. The part number suffix 'PBF' indicates lead-free ("Pb-free") manufacturing, in compliance with environmental regulations and for applications where lead usage is restricted.

Conclusion

In summary, the LT1354CN8#PBF operational amplifier is a robust and efficient solution for designers looking to enhance the speed and power efficiency of their electronic systems. Its combination of high-speed performance, low power consumption, and operational flexibility makes it a valuable component in a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2995 $57.8985
7+ $15.8355 $110.8485
10+ $15.3406 $153.4060
14+ $14.8458 $207.8412
18+ $14.3509 $258.3162
24+ $12.8663 $308.7912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess