EN
  • EN
  • DE

LT1359CN

Part No LT1359CN
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual and Quad 25MHz, 600V/us Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205527-LT1359CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1359CN CAD Model

Description

Product Overview: LT1359CN

The LT1359CN is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This particular op-amp is well-suited for a wide range of applications, including signal conditioning, active filters, and general-purpose amplification due to its impressive specifications and robust feature set.

Key Features

  • High Speed: The LT1359CN boasts a high slew rate and fast settling time, making it ideal for high-speed signal processing applications.
  • Low Distortion: With its low total harmonic distortion (THD), this op-amp ensures signal fidelity, which is critical for audio and instrumentation applications.
  • Wide Bandwidth: A wide bandwidth allows the LT1359CN to handle a broad range of frequencies, which is beneficial for various filtering and amplification tasks.
  • Dual Supply Operation: It can operate from dual supplies, which provides flexibility in designing both bipolar and single-supply systems.
  • Robust Output Drive: The LT1359CN can drive capacitive loads effectively, which is often required in digital-to-analog conversion circuits and buffer amplifiers.

Applications

The versatility of the LT1359CN makes it suitable for numerous applications across different industries. Some common uses include:

  • Audio Equipment: For pre-amplifiers and active filters due to its low noise and distortion.
  • Data Acquisition Systems: Its precision and speed are ideal for converting and conditioning signals.
  • Telecommunications: Can be used in filters and amplifiers within communication devices.
  • Medical Devices: Reliable signal amplification is crucial in medical instrumentation.

Product Specifications

The LT1359CN is available in an 8-pin DIP package, which is conducive to standard PCB layouts. It operates over a temperature range of 0°C to 70°C, ensuring reliability in various environments. Additionally, the op-amp is characterized by a low input bias current and an offset voltage that make it suitable for precision applications.

With its combination of speed, precision, and versatility, the LT1359CN from Linear Technology stands out as an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5851 $67.9255
11+ $11.1469 $122.6159
17+ $10.7981 $183.5677
23+ $10.4493 $240.3339
29+ $10.1016 $292.9464
39+ $9.0564 $353.1996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess